EN
  • EN
  • DE

TPS2205IDBRG4

Part No TPS2205IDBRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA PWR I/F SWITCH 30-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 103 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-SSOP
Win Source Part Number 055450-TPS2205IDBRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2205IDBRG4 CAD Model

Description

Product Overview: TPS2205IDBRG4 from Texas Instruments

The TPS2205IDBRG4 is a state-of-the-art, dual-slot PC Card power-interface switch designed by Texas Instruments to manage power distribution within electronic systems. This integrated circuit is tailored to facilitate the supply of power to two PC Cards, ensuring efficient and reliable operation. The device is particularly suitable for applications involving notebook computers, docking stations, and other digital systems that require power management for PC Card slots.

Key Features

  • Integrated Power Switching: The TPS2205IDBRG4 is equipped with two high-side MOSFET switches, providing independent power control to each slot.
  • Current Limiting Protection: This device features programmable current limiting to safeguard the system against overcurrent conditions, enhancing the safety and longevity of the electronic components.
  • Thermal Shutdown: An added layer of protection is provided by the thermal shutdown mechanism, which prevents damage from overheating.
  • Low Standby Current: With a focus on energy efficiency, the TPS2205IDBRG4 boasts a low standby current, reducing power consumption when the PC Cards are not in active use.
  • Wide Operating Voltage Range: The device supports a broad voltage range from 3.0V to 5.5V, making it versatile for various system designs.

Applications

The TPS2205IDBRG4's flexible and robust design makes it ideal for a wide range of applications. It is commonly used in:

  • Notebook Computers
  • Docking Stations
  • Portable Instrumentation
  • Industrial and Medical Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TPS2205IDBRG4 is no exception. This product is manufactured to the highest standards, ensuring reliable performance in demanding environments. With Texas Instruments' expertise in power management solutions, the TPS2205IDBRG4 is a top choice for designers looking to incorporate a robust power interface switch into their systems.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess