EN
  • EN
  • DE

TPS2202A1

Part No TPS2202A1
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100870-TPS2202A1
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS2202A1 CAD Model

Description

The TPS2202A1 is a sophisticated integrated circuit designed by Texas Instruments to facilitate power management for dual-slot PC Card applications. This high-performance chip is engineered to provide a seamless interface between the system power and PC Cards, such as PCMCIA- or CardBus-compatible cards, ensuring reliable and efficient operation.

Equipped with two independent 0 to 5-V power-switching channels, the TPS2202A1 is capable of delivering up to 1 A of continuous current for each slot. This robust current capacity makes it an ideal choice for powering a wide range of PC Cards including modems, LAN cards, and various memory devices. Its versatility is further enhanced by the automatic switching feature, which allows the device to toggle between a 3.3-V or 5-V supply based on the requirements of the inserted card.

Safety and protection are paramount with the TPS2202A1. The device includes under-voltage lockout (UVLO) to ensure that the power switches operate properly only when the input voltage is within an acceptable range. Additionally, over-current protection (OCP) safeguards the system and the card from damage due to excessive current draw, while thermal shutdown (TSD) protects against overheating.

The TPS2202A1 also boasts a mixed-voltage operation feature, which allows each slot to be independently powered at either 3.3 V or 5 V. This is particularly beneficial for systems that need to support a variety of PC Cards with different voltage requirements. The chip's built-in 0.6-Ω (typical) high-side MOSFETs ensure low power dissipation, contributing to overall system efficiency.

For added convenience, the TPS2202A1 includes status flag outputs that provide real-time feedback regarding the state of the power switches. This enables the host system to monitor and manage the power distribution effectively. The device is available in a compact 24-pin SSOP (DB) package, making it suitable for space-constrained applications.

Whether it's for notebook computers, docking stations, or other PC Card-enabled devices, the TPS2202A1 from Texas Instruments stands as a reliable and feature-rich solution for PC Card power interface requirements.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess