Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953934-CM80616003174AH
Series *
Ultra Librarian 3D Model Ultra Librarian CM80616003174AH CAD Model

Description

The CM80616003174AH is an Intel embedded microprocessor, designed for use in a wide range of applications, including industrial automation, retail systems, and other embedded systems that require reliable processing capabilities. It is part of a family of processors known for their robust performance and long lifecycle support, catering to the needs of industries where product longevity and stability are critical.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and industrial PCs to control and monitor manufacturing processes.
  • Retail Systems: Employed in point-of-sale (POS) terminals, digital signage, and self-service kiosks to manage transactions and display information.
  • Medical Devices: Implemented in diagnostic equipment, patient monitoring systems, and medical imaging devices for data processing and control.
  • Networking and Communications: Utilized in network appliances, routers, and communication servers for packet processing and data routing.
  • Transportation Systems: Applied in in-vehicle infotainment systems, fleet management systems, and traffic control systems for real-time data analysis and control.

Features:

  • Multiple Cores: Features multiple processing cores to enable parallel processing and improved performance in multi-threaded applications.
  • Integrated Graphics: Includes integrated graphics processing unit (GPU) for display output and graphics acceleration.
  • Low Power Consumption: Designed for low power operation to minimize heat generation and extend battery life in portable devices.
  • Wide Operating Temperature Range: Supports a wide range of operating temperatures, making it suitable for harsh industrial environments.
  • Long Lifecycle Support: Offers extended product availability and support to ensure long-term system stability and reliability.

Benefits:

  • Enhanced Performance: Multi-core architecture and integrated graphics provide enhanced processing power for demanding applications.
  • Reduced Power Consumption: Low power design minimizes energy consumption, reducing operating costs and extending battery life.
  • Improved Reliability: Wide operating temperature range and long lifecycle support ensure reliable operation in challenging environments.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying system design and reducing overall system cost.
  • Scalable Solution: Offers a scalable solution that can be adapted to meet the specific needs of various embedded applications.

Additional Details:

The CM80616003174AH has a specific clock speed (e.g., 2.0 GHz), cache memory size, and thermal design power (TDP). It supports various memory types (e.g., DDR3 or DDR4) and offers a range of I/O interfaces, including USB, SATA, and PCIe. Detailed specifications, including voltage requirements, temperature ratings, and power consumption characteristics, are provided in the product datasheet.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.2GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1043ASE7MQB
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
ECAD model for LS1043ASN8KNLB
NXP / Nexperia
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MPC859DSLCZP50A
Altera
RISC MICROPROCESSOR, 32 BIT, I96
Need more? Email Us
ECAD model for NG80960JD3V66
Microchip Technology
IC MPU SAM9X 400MHZ 217LFBGA
Need more? Email Us
ECAD model for AT91SAM9X35-CU-999
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1.0GHZ 425TEPBGA
Need more? Email Us
ECAD model for P1010NSE5FFA
Freescale Semiconductor - NXP
QORIQ 64-BIT ARM CORTEX-A53, 800
Lowest to $129.5523
ECAD model for LS1012ASN7HKA
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $81.5980
ECAD model for MIMX8MM4CVTKZAA
NXP / Nexperia
IC MPU I.MX6DP 800MHZ 624FCBGA
Lowest to $91.2717
ECAD model for MCIMX6DP7CVT8AB

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention