EN
  • EN
  • DE

TPS2116DRLR

Part No TPS2116DRLR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 1.6-V TO 5.5-V, 40-M, 2.5-A, LOW  /  Power Switch/Driver 1:1 N-Channel 2.5A SOT-583
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface Logic
Voltage - Load 1.6V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 42mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Over Temperature, Reverse Current
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-583
Package / Case SOT-583
Other Names 296-TPS2116DRLRCT,296-TPS2116DRLRDKR,296-TPS2116DRLRTR
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253217-TPS2116DRLR
Ultra Librarian 3D Model Ultra Librarian TPS2116DRLR CAD Model

Description

The TPS2116DRLR is a state-of-the-art power multiplexer IC from Texas Instruments, designed to seamlessly transition between two power sources in a variety of electronic applications. This compact, high-performance component is ideal for ensuring uninterrupted power supply in systems where reliability is paramount.

Key Features

  • Automatic Switching: The device can automatically switch between two power sources, which is essential for systems that require continuous power without manual intervention.
  • Voltage Range: It operates over a wide input voltage range of 2.8V to 5.5V, making it versatile for use in a broad array of applications from portable electronics to industrial systems.
  • Low On-Resistance: The TPS2116DRLR offers a low on-resistance of typically 50 mΩ, ensuring minimal voltage drop and power loss during operation.
  • Current Limiting: It includes built-in current limiting to protect the device and downstream components from potential damage caused by overcurrent conditions.
  • Cross-Conduction Block: The integrated circuitry is designed to prevent cross-conduction when switching between sources, which enhances the safety and reliability of the system.
  • Small Package: Available in a compact 6-pin SOT-23 package, the TPS2116DRLR is ideal for space-constrained applications.

Applications

The TPS2116DRLR is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Redundant power supply systems
  • Power supply failover and backup
  • Industrial and automotive electronics
  • Medical devices with critical power requirements

Technical Specifications

Parameter Value Input Voltage Range 2.8V to 5.5V On-Resistance (Typical) 50 mΩ Quiescent Current 30 µA Package 6-pin SOT-23

Overall, the TPS2116DRLR from Texas Instruments is an excellent choice for designers looking for a reliable power multiplexer with automatic switching capabilities. Its robust feature set ensures that it can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3757 $50.7195
325+ $0.3083 $100.1975
505+ $0.2987 $150.8435
695+ $0.2890 $200.8550
895+ $0.2794 $250.0630
1,200+ $0.2505 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,260 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess