EN
  • EN
  • DE

TPS2095DR

Part No TPS2095DR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name TPS2095
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900695-TPS2095DR
Ultra Librarian 3D Model Ultra Librarian TPS2095DR CAD Model

Description

Overview of Texas Instruments TPS2095DR

The Texas Instruments TPS2095DR is a high-quality power distribution switch designed for applications that require multiple power switches in a single package. This integrated circuit is part of TI's extensive range of power management solutions, tailored to meet the demanding requirements of modern electronic devices.

Key Features

  • Multiple Channels: The TPS2095DR comes with four independent power distribution switches. This feature allows for the control of several power paths, making it an ideal choice for applications with multiple peripherals or functions.
  • Current Limiting: Each channel is equipped with an accurate current-limiting function that protects the device and the load from overcurrent conditions. This ensures safe operation and extends the life of both the power switch and the connected components.
  • Thermal Shutdown: To prevent overheating, the TPS2095DR includes a thermal shutdown feature. If the junction temperature exceeds the thermal threshold, the switch will automatically turn off, thereby safeguarding the IC and the system.
  • Fast Transient Response: This power switch is designed to respond quickly to transient conditions, providing stable operation even under rapid load changes.
  • Under-Voltage Lockout (UVLO): The TPS2095DR ensures that each switch operates at a safe voltage level by incorporating an under-voltage lockout feature. This prevents the switches from turning on if the input voltage is too low, which could otherwise lead to unpredictable behavior.

Applications

The versatility of the TPS2095DR makes it suitable for a wide range of applications, including but not limited to:

  • USB hubs and peripheral power management
  • Hot plug-in power supplies
  • Power distribution in battery-powered devices
  • Server and telecom power systems

Package and Reliability

The TPS2095DR is offered in a compact SOIC-16 package, allowing for efficient space utilization on printed circuit boards. Texas Instruments' commitment to quality ensures that this power distribution switch meets high reliability standards, making it a dependable choice for critical applications.

Conclusion

With its multiple channels, built-in protection features, and fast response capabilities, the Texas Instruments TPS2095DR stands out as a robust solution for managing power distribution in a variety of electronic systems. Its compact form factor and reliable performance make it an excellent choice for designers looking to enhance their power management strategies.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3792 $50.6880
37+ $2.7726 $102.5862
56+ $2.6860 $150.4160
77+ $2.5994 $200.1538
100+ $2.5127 $251.2700
134+ $2.2528 $301.8752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,569 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess