EN
  • EN
  • DE

TPS65281RGVT

Part No TPS65281RGVT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST BUCK ADJ REG 16VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 18 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.7A
Rds On (Typ) 90 mOhm
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-VQFN (4x4)
Win Source Part Number 1112595-TPS65281RGVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65281RGVT CAD Model

Description

The TPS65281RGVT is a high-performance integrated power management IC designed by Texas Instruments, renowned for their innovation in semiconductor technology. This versatile device is engineered to meet the demanding power requirements of modern, complex digital systems. With its compact footprint, the TPS65281RGVT is ideal for space-constrained applications across various industries such as telecommunications, networking, and industrial automation.

Key Features

  • Integrated Solution: The TPS65281RGVT combines a 3-A buck converter with two 2-A buck converters and a linear regulator, offering a complete power management system in a single package.
  • Efficiency: Designed for high efficiency, the device features automatic pulse skipping mode that enhances light-load efficiency, making it suitable for battery-powered applications.
  • Voltage Flexibility: The wide input voltage range from 4.5V to 18V allows for flexible use with various power sources, while the adjustable output voltage enables precise power delivery tailored to specific circuit requirements.
  • Thermal Management: The TPS65281RGVT is equipped with thermal shutdown and overcurrent protection, ensuring reliable operation and longevity of the product under different environmental conditions.
  • Easy Integration: The device comes in a 48-pin VQFN (RGV) package, which is suitable for automated assembly processes, and its pinout is designed for simple, straightforward PCB layout.

Applications

The TPS65281RGVT is designed to support a wide range of applications. It is particularly useful in powering FPGAs, DSPs, and microprocessors, which require stable and efficient power supply. Additionally, it is well-suited for powering network and telecom infrastructure, as well as industrial control systems where multiple voltage rails and high efficiency are critical.

Quality and Reliability

As with all Texas Instruments products, the TPS65281RGVT is built to meet high standards of quality and reliability. It is manufactured to operate reliably over an extended temperature range, making it a preferred choice for designers looking for a robust power management solution.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3266 $51.1852
53+ $1.9091 $101.1823
82+ $1.8494 $151.6508
112+ $1.7897 $200.4464
145+ $1.7301 $250.8645
194+ $1.5511 $300.9134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess