EN
  • EN
  • DE

TPS2080D

Part No TPS2080D
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description POWER-DISTRIBUTION SWITCHES | IC DUAL POWER DIST SW 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 80mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS2080
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272158-TPS2080D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2080D CAD Model

Description

The TPS2080D is a versatile and robust power distribution switch designed by Texas Instruments, renowned for its reliability and efficiency in managing power requirements in modern electronic systems. This component is engineered to provide a high level of protection and control for applications that require power distribution to USB peripherals and other powered devices.

Key Features

  • Current Limiting: The TPS2080D comes with an integrated current-limiting feature that protects the host device from overcurrent conditions, ensuring safe operation and longevity of the system.
  • Thermal Shutdown: With an in-built thermal shutdown mechanism, the device automatically turns off the output if the die temperature exceeds a safe threshold, preventing thermal damage.
  • Under-Voltage Lockout (UVLO): The UVLO functionality ensures that the switch remains off if the input voltage drops below a certain level, thereby protecting the device and the system.
  • Fast Transient Response: The TPS2080D is designed to handle fast transients, which is critical for maintaining stable operation in environments with fluctuating power demands.
  • Controlled Rise Time: To minimize inrush current, the device offers a controlled output rise time, which is particularly beneficial when powering capacitive loads.

Applications

The TPS2080D is ideal for a variety of applications, particularly where USB power distribution and precise control are necessary. Common applications include:

  • USB Hubs
  • Desktop and Notebook PCs
  • Docking Stations
  • Monitors and Peripherals

Technical Specifications

The device operates over a wide voltage range and offers multiple package options to suit various design requirements. Some of the technical specifications include:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Current: Up to 500mA per channel
  • Package Types: SOIC, DIP, and other surface-mount options
  • Operating Temperature Range: -40°C to 85°C

In summary, the TPS2080D from Texas Instruments is a highly reliable and efficient solution for power distribution needs in USB and other powered devices. Its comprehensive protection features and robust design make it an essential component for any power-sensitive application.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0280 $50.7000
61+ $1.6640 $101.5040
94+ $1.6120 $151.5280
129+ $1.5600 $201.2400
166+ $1.5080 $250.3280
222+ $1.3520 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess