EN
  • EN
  • DE

TPS2066AD

Part No TPS2066AD
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TWO CHANNEL, CURRENT-LIMITED, POWER-DISTRIBUTION SWITCHES | IC POWER-DIST SWITCH 2CH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 1A
Rds On 70mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS2066A
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272146-TPS2066AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2066AD CAD Model

Description

The TPS2066AD from Texas Instruments is a versatile and robust power distribution switch designed for USB and other power distribution applications. This device is part of TI's power management integrated circuits, offering an efficient and reliable solution for managing power in a variety of electronic systems.

Key Features

  • Multiple Power Distribution Channels: The TPS2066AD features dual independent channels, allowing for the management of multiple power paths, enhancing system flexibility.
  • Current-Limiting Capabilities: Each channel is capable of delivering up to 1A of continuous current with current-limiting functionality, which helps prevent damage to the host device due to overcurrent conditions.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection feature ensures the device operates within safe temperature ranges, preventing overheating and potential system failure.
  • Overvoltage Protection: The TPS2066AD is equipped with overvoltage protection, safeguarding connected devices from voltage spikes and surges.
  • Reverse Voltage Protection: This power switch also includes reverse voltage protection to prevent damage if the power supply is connected in reverse.
  • Fast Transient Response: The device is designed for a fast transient response, which is essential for maintaining stable operation during rapid load changes.

Applications

The TPS2066AD is ideal for various applications, including USB hubs, docking stations, and other peripherals requiring power distribution and protection features. Its robust design makes it suitable for industrial and consumer applications where reliable power management is critical.

Technical Specifications

  • Input Voltage Range: 2.7V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Package: 8-Pin SOIC (D)
  • RoHS Compliant: Yes

With its combination of protection features, current-limiting capabilities, and dual-channel configuration, the TPS2066AD from Texas Instruments is a reliable choice for power distribution needs in a wide array of electronic products.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2951 $51.8040
95+ $1.0627 $100.9565
150+ $1.0295 $154.4250
205+ $0.9963 $204.2415
260+ $0.9631 $250.4060
350+ $0.8635 $302.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess