EN
  • EN
  • DE

TPS2061DRG4

Part No TPS2061DRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 1.5A PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 043272-TPS2061DRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian TPS2061DRG4 CAD Model

Description

Product Overview: TPS2061DRG4 from Texas Instruments

The TPS2061DRG4 is a versatile, single-channel, current-limited integrated power switch designed by Texas Instruments for USB and other applications. This high-quality power distribution switch caters to a wide array of systems that require power management solutions. The device is available in a small 8-pin SOIC package, making it suitable for space-constrained applications.

Key Features

  • Current Limiting: The TPS2061DRG4 offers 1.5A continuous current with accurate current limiting to protect the host device and downstream components from overcurrent conditions.
  • Operating Voltage Range: It operates over an input voltage range of 2.7V to 5.5V, which is ideal for USB-powered applications and many other portable devices.
  • Built-in Thermal Protection: The device includes thermal shutdown protection that prevents damage from overheating, enhancing system reliability.
  • Fast Overcurrent Response: With a quick response time to overcurrent events, the TPS2061DRG4 helps to minimize the risk to the circuitry it is designed to protect.
  • Reverse Voltage Protection: The power switch also features under-voltage lockout (UVLO) to ensure that the device operates within the safe voltage range.

Applications

The TPS2061DRG4 is suitable for a variety of applications, including:

  • USB hubs, peripherals, and powered ports
  • Battery-charging circuits and power management
  • Hot-swap power supplies
  • Portable consumer electronics

Quality and Reliability

As with all Texas Instruments products, the TPS2061DRG4 is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of modern electronic devices, ensuring long-term performance and stability.

Environmental Compliance

The TPS2061DRG4 is also RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances, making it suitable for use in environmentally-sensitive applications.

With its robust feature set and Texas Instruments' reputation for quality, the TPS2061DRG4 is an excellent choice for designers looking to incorporate a reliable power switch into their USB and portable device applications.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3236 $52.9440
95+ $1.0861 $103.1795
145+ $1.0521 $152.5545
200+ $1.0182 $203.6400
255+ $0.9843 $250.9965
340+ $0.8824 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess