EN
  • EN
  • DE

TPS2061CDBVR

Part No TPS2061CDBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DIST Single 5.5V 1.55A 5-Pin SOT-23 T/R / IC PWR DIST SWITCH SGL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 96 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package SOT-23-5
Win Source Part Number 033631-TPS2061CDBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2061C
Introduction Date December 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2061CDBVR CAD Model

Description

Overview of Texas Instruments TPS2061CDBVR

The TPS2061CDBVR from Texas Instruments is a robust, high-performance, single-channel USB power distribution switch optimized for USB and other hot-swap applications. This compact and efficient device is designed to provide precise current limiting to protect the host device from over-current conditions typically found in fault situations.

Key Features

  • Current Limiting: The TPS2061CDBVR offers an adjustable current limit, which can be set by an external resistor. This feature ensures that the USB port does not exceed its current capacity, thus safeguarding both the USB host and the connected devices.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device protects itself and the connected peripherals from damage due to excessive heat by automatically turning off when the junction temperature exceeds the thermal shutdown threshold.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage falls below a specified threshold, preventing malfunctioning due to insufficient supply voltage.
  • Fast Transient Response: The device is designed to handle fast transients on the bus line, which is essential for maintaining stable operation in fluctuating power environments.
  • Controlled Rise Time: The TPS2061CDBVR has a controlled output rise time which reduces inrush current, thereby minimizing the stress on the host power supply during hot-plug events.

Applications

The versatility of the TPS2061CDBVR makes it suitable for a wide range of applications, including:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Battery-charger circuits
  • Power distribution switches

Package and Reliability

The TPS2061CDBVR is offered in a compact SOT-23-6 package, which is ideal for space-constrained applications. Its small footprint does not compromise on reliability, as the device is designed and tested to meet the rigorous standards set by Texas Instruments for power management circuits.

In summary, the TPS2061CDBVR is an excellent choice for designers looking for a power distribution switch that combines protection features, reliability, and a small form factor, making it an invaluable component in USB power management and other hot-swap applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1382 $50.4430
885+ $0.1134 $100.3590
1,370+ $0.1098 $150.4260
1,885+ $0.1063 $200.3755
2,435+ $0.1028 $250.3180
3,260+ $0.0921 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,450 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess