EN
  • EN
  • DE

TPS2052CDGN

Part No TPS2052CDGN
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH DL 8MSOP / DIST Dual 5.5V 1A 8-Pin HVSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5 V ~ 5.5 V
Current - Output (Maximum) 500mA
Rds On (Typ) 70 mOhm
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 793538-TPS2052CDGN
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2052C
Introduction Date December 07, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2052CDGN CAD Model

Description

The TPS2052CDGN from Texas Instruments is a state-of-the-art power distribution switch designed for USB and other applications. This robust component is housed in an 8-pin MSOP (DGN) package, offering a compact footprint for space-constrained designs. The TPS2052CDGN is engineered to enhance system reliability and protect connected devices by integrating multiple protective features.

Key Features:

  • Multiple Switches: The device includes two independent channels, each with a 0.5A current-limited switch, providing design flexibility for dual USB ports or other applications.
  • Enhanced Protection: It features built-in over-current, short-circuit, and thermal protection, safeguarding the system and connected peripherals from damage due to faulty conditions.
  • Controlled Rise Time: The TPS2052CDGN reduces inrush current with a controlled rise time, thereby minimizing the impact on the power supply and preventing voltage drops that could cause system resets or other malfunctions.
  • Output Discharge: The device includes an output discharge feature that ensures the output capacitors are quickly discharged when the switch is turned off, allowing for a safer and more predictable system shutdown.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures the switch remains off when the input voltage is below a certain threshold, preventing unpredictable behavior at low voltages.
  • Charge Pump: The integrated charge pump supports operation with a single supply and eliminates the need for external components, simplifying the design and reducing the bill of materials.

Applications:

The TPS2052CDGN is suitable for a wide range of applications, including:

  • USB hubs and peripherals
  • Portable devices with multiple power domains
  • Hot-swap power supplies
  • Industrial and automotive applications requiring power distribution switches

With its advanced protection features and compact design, the TPS2052CDGN is an excellent choice for designers looking to improve power management and protect sensitive electronics in their applications.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0872 $54.3600
115+ $0.8921 $102.5915
175+ $0.8642 $151.2350
240+ $0.8364 $200.7360
310+ $0.8085 $250.6350
415+ $0.7248 $300.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,288 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess