EN
  • EN
  • DE

ULN2003APW

Part No ULN2003APW
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TRAN 7NPN DARL 50V 0.5A 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series ULx200xA
Package Tube
Product Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Configuration Low Side
Output Type NPN
Interface Parallel
Voltage - Load 50V (Max)
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 500mA
Input Type Inverting
Temperature Range - Operating -40°C ~ 70°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-TSSOP
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Base Product Number ULN2003
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 852095-ULN2003APW
Ultra Librarian 3D Model Ultra Librarian ULN2003APW CAD Model

Description

ULN2003APW High-Voltage, High-Current Darlington Transistor Array

The ULN2003APW from Texas Instruments is a versatile and robust integrated circuit that comprises seven NPN Darlington pairs. Each pair is capable of driving high-current loads with a maximum of 500 mA per channel, making it an ideal choice for interfacing between low-level logic circuits and multiple peripheral power loads. The device is housed in a 16-pin TSSOP (Thin Shrink Small Outline Package) which provides a compact footprint suitable for space-constrained applications.

One of the key features of the ULN2003APW is its high-voltage output with a rating of 50V. This makes it well-suited for driving a wide range of inductive loads such as relays, solenoids, stepper motors, and lamps. Each channel is equipped with a flyback diode for inductive load transient suppression, which protects the device and the load during the turn-off phase by recirculating the inductive kickback current.

The inputs of the ULN2003APW are compatible with various logic levels, including 5V TTL, CMOS, and PMOS, allowing for seamless integration with microcontrollers and other digital systems. The device also features a common-cathode clamp diode for switching inductive loads, further enhancing its utility in a multitude of applications.

For enhanced thermal performance, the ULN2003APW includes an output with a high current rating and can be paralleled for higher current handling capability. Its design ensures minimal cross-conduction between drivers, providing reliable and consistent performance. With its built-in protection features, the ULN2003APW is not only efficient but also ensures the longevity of the connected loads.

In summary, the ULN2003APW is a powerful solution for designers looking for a high-voltage, high-current driver array. Its compatibility with various control interfaces and ability to drive diverse loads make it an invaluable component in applications ranging from automation and control systems to consumer electronics and automotive technologies.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1698 $50.0910
630+ $0.1591 $100.2330
980+ $0.1537 $150.6260
1,400+ $0.1430 $200.2000
1,820+ $0.1376 $250.4320
2,270+ $0.1322 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,297 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess