EN
  • EN
  • DE

TPS2023DR

Part No TPS2023DR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 2.2A PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 112504-TPS2023DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2023DR CAD Model

Description

The TPS2023DR is a state-of-the-art power distribution switch designed by Texas Instruments, a leader in semiconductor solutions. This component is part of the TPS series, renowned for its efficiency and reliability in managing power distribution in electronic systems. The TPS2023DR is specifically engineered to cater to the needs of USB and other power-sensitive applications.

Key Features

  • Single Channel Current-Limiting Power Switch: The TPS2023DR offers a single channel, making it ideal for applications that require a dedicated power distribution path with current limiting capabilities.
  • Integrated Fault Protection: With built-in overcurrent and thermal protection, the device ensures safe operation by automatically shutting down in the event of a fault condition.
  • Wide Operating Voltage Range: It operates over an input voltage range of 2.7V to 5.5V, accommodating various power supply requirements.
  • High Continuous Current Handling: The switch is capable of handling up to 2A of continuous current, making it suitable for high-power applications.
  • Fast Transient Response: The device is designed to respond quickly to transient loads, maintaining stable operation during sudden changes in power demand.

Applications

The TPS2023DR is versatile and can be used in a wide array of applications, including:

  • USB Hubs, Peripherals, and Chargers
  • Hot-Swap Supplies
  • Portable Electronics
  • Power Management for Consumer Electronics

Quality and Reliability

As with all Texas Instruments products, the TPS2023DR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability under various conditions. This commitment to quality makes the TPS2023DR a preferred choice for designers and engineers seeking a robust power distribution solution.

Environmental Compliance

The TPS2023DR complies with RoHS directives, reflecting Texas Instruments' dedication to environmental responsibility. Customers can be assured of a product that not only meets technical performance standards but also contributes to the creation of environmentally sustainable solutions.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9310 $54.2410
25+ $4.0460 $101.1500
39+ $3.9195 $152.8605
53+ $3.7931 $201.0343
69+ $3.6667 $253.0023
92+ $3.2874 $302.4408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess