EN
  • EN
  • DE

TPS2052AD

Part No TPS2052AD
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description CURRENT-LIMITED POWER-DISTRIBUTION SWITCHES | IC DUAL POWER DIST SW 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 80mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS2052A
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272109-TPS2052AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2052AD CAD Model

Description

Product Overview: Texas Instruments TPS2052AD

The TPS2052AD from Texas Instruments is a state-of-the-art power distribution switch designed for applications where saving space and managing power distribution efficiently is crucial. This robust component is part of the TPS205x family of dual-channel, current-limited, power-distribution switches optimized for self-powered and bus-powered Universal Serial Bus (USB) applications.

Key Features

  • Dual USB Power Switch: The TPS2052AD is equipped with two independently controlled output switches, making it ideal for dual USB port power management.
  • Current Limiting: Each channel is protected by an accurate current-limiting circuit that prevents damage from overcurrent conditions, with a typical limit of 500mA per channel as per USB specifications.
  • Over-Temperature Protection: The device includes an over-temperature protection feature that shuts down the power switch if it exceeds the thermal limit, ensuring the safety and longevity of both the switch and the USB devices connected to it.
  • Transient Fault Protection: With built-in short-circuit and reverse-voltage protection, the TPS2052AD guards against common power faults, providing peace of mind for users and designers alike.

Applications

The versatility of the TPS2052AD makes it suitable for a wide range of applications, including:

  • USB hubs and peripherals
  • Desktop and notebook computers
  • Consumer electronics
  • Portable devices with USB interfaces

Technical Specifications

The TPS2052AD operates over a voltage range of 2.7V to 5.5V, which covers the typical operating voltages for USB-powered devices. The switch's low on-resistance of typically 70mΩ per channel reduces power loss and ensures efficient power distribution. It is available in a compact SOP-8 (Small Outline Package) which is suitable for space-constrained applications.

With its combination of dual-channel operation, built-in protection features, and efficient design, the Texas Instruments TPS2052AD is an excellent choice for managing power in USB systems and various consumer electronics, providing reliability and performance in a compact footprint.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess