EN
  • EN
  • DE

TPS2046BDR

Part No TPS2046BDR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DUAL PWR DIST SWITCH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 250mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 033618-TPS2046BDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS2046BDR CAD Model

Description

Introducing the TPS2046BDR Power Distribution Switch from Texas Instruments

The TPS2046BDR by Texas Instruments is a state-of-the-art power distribution switch designed for applications requiring multiple USB ports. This device is particularly suited for managing power distribution in USB hubs, docking stations, and other peripherals that necessitate the distribution and control of power to downstream ports.

Key Features:

  • Multiple USB Port Support: The TPS2046BDR is capable of supporting up to four USB ports, making it an ideal choice for expanding USB capabilities in a variety of electronic devices.
  • Overcurrent Protection: Each channel of the TPS2046BDR is equipped with built-in overcurrent protection, which safeguards both the device and connected peripherals from damage due to excessive current draw.
  • Thermal Shutdown: The integrated thermal shutdown feature prevents overheating by automatically turning off the power switch if the temperature exceeds the safe operating threshold.
  • Under-Voltage Lockout (UVLO): This safety mechanism ensures that the switch remains off if the input voltage falls below a minimum operating level, preventing malfunction and potential damage.
  • Low ON Resistance: The TPS2046BDR boasts a low ON resistance, which minimizes voltage drop and power loss across the switch, ensuring efficient power distribution to connected devices.
  • Back-Drive Protection: This feature prevents voltage from being driven back into the switch when it is powered down, protecting the circuitry and extending the life of the product.

Applications:

The TPS2046BDR is versatile and can be used in a wide range of applications, including:

  • USB hubs and docking stations
  • Desktop and notebook computers
  • Peripheral power management
  • Hot-swap power supplies

Package and Quality:

Enclosed in a slim SOIC-16 package, the TPS2046BDR offers a compact solution for power management in space-constrained applications. Texas Instruments ensures high-quality and reliability, making this power distribution switch a dependable component for your electronic designs.

With its robust protection features and efficient power handling, the TPS2046BDR from Texas Instruments stands out as a superior choice for managing power requirements in USB-enabled devices.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7505 $52.5150
70+ $1.4364 $100.5480
110+ $1.3915 $153.0650
150+ $1.3466 $201.9900
195+ $1.3017 $253.8315
260+ $1.1670 $303.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,010 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess