EN
  • EN
  • DE

TPS2046BD

Part No TPS2046BD
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:2 8SOIC / Power Switch/Driver 1:2 N-Channel 250mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 250mA
Rds On (Typ) 70mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Supplier Device Package 8-SOIC
Case / Package 8-SOIC (0.154", 3.90mm Width)
Base Product Number TPS2046
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS2046BDG4,TPS2046BDG4-ND,296-34584-5,2156-TPS2046BD,TPS2046BD-ND,TEXTISTPS2046BD
Standard Package 75
Win Source Part Number 1320387-TPS2046BD
Ultra Librarian 3D Model Ultra Librarian TPS2046BD CAD Model

Description

Product Overview: TPS2046BD from Texas Instruments

The TPS2046BD is a high-performance, power distribution switch designed by Texas Instruments (TI) for applications requiring multiple USB ports. This advanced integrated circuit (IC) is specifically engineered to manage power distribution and protection in USB hubs, docking stations, and other peripherals.

At the core of the TPS2046BD is an array of features that ensure efficient power management and safeguard connected devices. The device provides 80-mA (typical) constant-current output, which can be particularly useful in bus-powered applications. It also supports a 5.5-V maximum supply voltage, making it compatible with a wide range of USB-powered devices.

The TPS2046BD incorporates multiple protection mechanisms to ensure the reliability and safety of connected electronics. Over-current protection (OCP) guards each port against excessive current draw, which could potentially damage the USB port or the peripheral device. Additionally, thermal shutdown is integrated to prevent overheating, and under-voltage lockout (UVLO) ensures that the device operates within safe voltage levels.

Designed with versatility in mind, the TPS2046BD offers independent channel control, which allows for individual management of each connected device. This feature enhances the flexibility of the power distribution switch, making it possible to enable or disable specific ports as needed without affecting others.

Texas Instruments has also taken steps to ensure the TPS2046BD is easy to integrate into existing designs. The IC comes in a compact, surface-mount 16-pin SOIC (D) package, which is ideal for space-constrained applications. Furthermore, the TPS2046BD is fully compliant with the USB 2.0 standard, ensuring seamless compatibility with a wide array of USB devices.

In summary, the TPS2046BD from Texas Instruments is a robust, feature-rich power distribution switch tailored for managing multiple USB devices. It combines efficient power management, comprehensive protection features, and ease of use, making it a top choice for designers looking to enhance the functionality and safety of their USB hub and peripheral projects.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5009 $50.0900
245+ $0.4110 $100.6950
380+ $0.3981 $151.2780
520+ $0.3853 $200.3560
675+ $0.3725 $251.4375
900+ $0.3339 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess