The TPS2044BEVM-295 from Texas Instruments is a high-quality evaluation module designed for testing the performance and capabilities of the TPS2044B series of power distribution switches. This evaluation module (EVM) is an essential tool for engineers and designers seeking to implement the TPS2044B in their power management solutions.
The TPS2044B device is a quad-channel, current-limited, power-distribution switch optimized for self-powered and bus-powered Universal Serial Bus (USB) applications. Each channel of the TPS2044B has a 1.1A continuous current limit, making it suitable for a wide range of peripherals and USB devices. The device's built-in thermal overload protection and short-circuit protection enhance the safety and reliability of the power distribution system.
The TPS2044BEVM-295 provides easy access to the features and functions of the TPS2044B, with test points and jumpers that allow for quick and convenient experimentation and prototyping. The EVM includes all necessary support circuitry, which is optimized for the TPS2044B, thus simplifying the evaluation process and speeding up the development cycle.
Key features of the TPS2044BEVM-295 include:
- Four independent power-distribution switches
- Current-limiting and thermal-protection features
- Over-current and over-temperature status flag outputs
- On-board power-good indicators for each channel
- Support for both high- and full-speed signaling
- Operational range from 4.5V to 5.5V, suitable for USB-powered applications
The TPS2044BEVM-295 is an invaluable asset for developers working on USB hubs, docking stations, and other devices requiring multiple power-distribution channels. Its comprehensive design and user-friendly interface make it an ideal platform for testing the TPS2044B switch under various conditions and configurations.
Whether you're a seasoned professional or a student learning about power distribution, the TPS2044BEVM-295 Evaluation Module from Texas Instruments is a versatile and practical tool for your power management projects.