EN
  • EN
  • DE

TPS2043BDRG4

Part No TPS2043BDRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH TRIPLE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 3
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 055414-TPS2043BDRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2043BDRG4 CAD Model

Description

Product Overview: TPS2043BDRG4 by Texas Instruments

The TPS2043BDRG4 is a state-of-the-art power distribution switch designed by Texas Instruments, tailored for managing power requirements in USB and other applications. This device is part of the TPS204x family and is notable for its ability to enable or disable the flow of power in a controlled manner, making it an essential component for modern electronic systems.

Key Features

  • Multiple Power Distribution Channels: The TPS2043BDRG4 offers three independent power distribution switches, providing versatility and control for various power management scenarios.
  • Current Limiting: Each channel is equipped with current limiting and thermal protection, ensuring devices are safeguarded from excessive power draw and overheating, thus enhancing system reliability.
  • Overcurrent Protection: The device features an automatic retry function after an overcurrent shutdown, which helps to prevent damage and extends the lifespan of both the power switch and the powered device.
  • Fast Transient Response: Its quick response to power changes is ideal for applications that demand immediate power adjustments.
  • Under-Voltage Lockout (UVLO): The TPS2043BDRG4 includes UVLO to ensure that the device operates only when the input voltage is within a specified range, preventing malfunction due to inadequate power supply.

Applications

The TPS2043BDRG4 is suitable for a wide range of applications, particularly those that require multiple USB ports or need to manage power distribution effectively. It is commonly used in:

  • USB Hubs
  • Peripheral Power Management
  • Hot Swap Supplies
  • Notebooks and Desktop Computers
  • Consumer Electronics

Product Specifications

The TPS2043BDRG4 is packaged in an 8-pin SOIC (Small Outline Integrated Circuit) form factor, which allows for its integration into space-constrained designs. The device supports a wide input voltage range, typically from 2.7V to 5.5V, which aligns with common USB power specifications. With built-in charge pumps, the switch operates with minimal voltage drop, ensuring efficient power delivery to the load.

With its combination of features, the TPS2043BDRG4 by Texas Instruments represents a reliable and efficient solution for sophisticated power management needs in a variety of electronic products.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8069 $53.2966
33+ $3.1236 $103.0788
50+ $3.0260 $151.3000
69+ $2.9284 $202.0596
89+ $2.8308 $251.9412
119+ $2.5380 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,335 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess