EN
  • EN
  • DE

TPS2043AD

Part No TPS2043AD
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC TRIPLE PWR DIST SW 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 3
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 118666-TPS2043AD
Popularity Medium
Supply and Demand Status Balance
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian TPS2043AD CAD Model

Description

The TPS2043AD is a state-of-the-art power distribution switch designed by Texas Instruments, tailored for applications requiring multiple power switches in a single package. This integrated circuit is part of Texas Instruments' power management portfolio, specifically designed to enhance the reliability and efficiency of USB and other hot-swap applications.

Key Features:

  • Multiple Channels: The TPS2043AD features three independent channels, each capable of handling 0.5 A of continuous current, allowing for simultaneous operation of multiple devices.
  • Overcurrent Protection: Each channel is equipped with built-in overcurrent protection, which safeguards the device and the load from damage due to excessive currents.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature limits, preventing thermal overload and potential system failures.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage is below a certain threshold, thus protecting the downstream devices.
  • Fast Transient Response: The TPS2043AD is designed to handle fast transients, which is critical for maintaining stable operation in environments with fluctuating power demands.

Applications:

The versatility of the TPS2043AD makes it suitable for a wide range of applications, including:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Portable electronics
  • Power distribution systems

Technical Specifications:

  • Input Voltage Range: 2.7 V to 5.5 V
  • Continuous Load Current: 0.5 A per channel
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: 16-Pin SOIC (Narrow)

With its robust feature set and compact form factor, the TPS2043AD from Texas Instruments is an ideal solution for managing power distribution in sophisticated electronic systems. This power distribution switch not only ensures operational safety but also enhances the overall performance and longevity of the system it is integrated into.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess