EN
  • EN
  • DE

TPS2042P

Part No TPS2042P
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 900MA POWER DIST SWITCH 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-PDIP
Win Source Part Number 055411-TPS2042P
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian TPS2042P CAD Model

Description

The TPS2042P from Texas Instruments is a robust, dual-channel, current-limited, power-distribution switch designed for applications that require precise control and protection of the power supply. This component is tailored for systems that need to manage power distribution and limit the current to prevent damage caused by overcurrent conditions.

Key Features

  • Integrated Current Limiting: The TPS2042P features built-in current-limiting circuitry that protects the input supply against both overload and short-circuit conditions on the USB ports or other power outputs.
  • Dual Channels: With its dual-channel capability, the device can independently control and protect two separate loads, making it highly versatile for various applications.
  • Fast Transient Response: The device is designed to respond quickly to transient loads, thereby maintaining stable operation during sudden changes in demand.
  • Thermal Shutdown Protection: An additional layer of safety is provided by the thermal shutdown feature, which prevents overheating and potential damage to the IC and the system it is protecting.
  • Wide Operating Voltage Range: The TPS2042P operates over a wide input voltage range, accommodating various system requirements.

Applications

The TPS2042P is suitable for a broad range of applications, including but not limited to:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power management for consumer electronics
  • Overcurrent protection for sensitive systems

Technical Specifications

Below are some of the technical specifications that make the TPS2042P a reliable choice for power management solutions:

  • Supply Voltage Range: 2.7V to 5.5V
  • Continuous Load Current: Up to 500mA per channel
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: Available in 8-pin PDIP, SOIC, and MSOP options

For more detailed information, including pin configurations, electrical characteristics, and application circuits, please refer to the official Texas Instruments TPS2042P datasheet.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess