EN
  • EN
  • DE

MC10H106P

Part No MC10H106P
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Triple 4-3-3-Onput NOR Gate
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 3
Number of Inputs 4, 3, 3
Operating Supply Voltage -4.94 V ~ -5.46 V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay @ V, Max CL 1.5ns @ -5.2V, -
Operating Temperature Range 0°C ~ 75°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Package 16-DIP (0.300", 7.62mm)
RoHS State Request Verification
Win Source Part Number 1217228-MC10H106P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H106
Introduction Date May 24, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H106P CAD Model

Description

The MC10H106P is a quintessential component designed by ON Semiconductor, renowned for its high-speed logic performance and reliability. This product is part of the 10H series, which is characterized by its ECL (Emitter Coupled Logic) technology, a type of digital circuit that is especially known for its speed and efficiency in processing digital signals.

Key Features

  • Triple 4-Input OR/NOR Gate: The MC10H106P integrates three independent 4-input OR/NOR gates in one package, providing versatile logic functions that are essential for complex digital circuits.
  • High-Speed Operation: With ECL technology, this component ensures fast switching times, which is crucial for high-speed computing and signal processing applications.
  • Differential Outputs: The inclusion of differential outputs offers improved noise immunity, a key factor in maintaining signal integrity in noisy environments.
  • MECL 10K-Compatible: This device is compatible with MECL 10K logic standards, allowing for seamless integration into existing systems that operate on these standards.
  • Power Supply: The MC10H106P operates on a standard -5.2V power supply, common for ECL-based components, ensuring easy implementation into system power designs.

Applications

The MC10H106P is suited for a wide range of applications where high-speed logic is crucial. It is particularly useful in:

  • High-speed data transmission systems
  • Telecommunications equipment
  • Computer systems and servers
  • Instrumentation and test equipment
  • Avionics and military hardware

Package and Quality

ON Semiconductor's MC10H106P is packaged in a standard 16-pin DIP (Dual In-line Package), which is ideal for through-hole mounting on printed circuit boards. The DIP package ensures robustness and ease of handling during assembly processes. ON Semiconductor is committed to delivering high-quality products, and the MC10H106P is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

Overall, the MC10H106P from ON Semiconductor is a high-performance logic gate that combines speed, efficiency, and versatility. It is an excellent choice for designers looking to incorporate fast and reliable logic operations into their high-speed digital systems. Its compatibility with MECL 10K standards and its robust packaging make it a practical and dependable solution for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess