EN
  • EN
  • DE

TPS2042BDRBR

Part No TPS2042BDRBR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description CURRENT-LIMITED, POWER-DISTRIBUTION SWITCHES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 500mA
Rds On (Typ) 70 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 1272093-TPS2042BDRBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2042B
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2042BDRBR CAD Model

Description

Product Overview: TPS2042BDRBR by Texas Instruments

The TPS2042BDRBR is a state-of-the-art power distribution switch from Texas Instruments, designed for applications requiring USB power switch functionality. This device is part of the TPS204xB family and offers an impressive set of features aimed at enhancing the power management capabilities of USB peripheral devices.

Key Features

  • Dual Channel: The TPS2042BDRBR provides two independent channels, allowing for the control of two USB ports or other power distribution requirements.
  • Current Limiting: Each channel is equipped with current-limiting and thermal protection to safeguard your devices from excessive power draw or overheating, ensuring reliable operation.
  • Fast Overcurrent Response: With a quick response to overcurrent situations, this switch promptly protects the circuit by limiting the flow of excessive current.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage drops below a specific threshold, preventing malfunction or damage to connected devices.
  • Low Power Consumption: Designed for efficiency, the TPS2042BDRBR has a low quiescent current, which minimizes power consumption when in standby mode.

Applications

The versatility of the TPS2042BDRBR makes it suitable for a variety of applications, including:

  • USB hubs, docking stations, and monitors
  • Portable consumer electronics
  • Peripheral power management

Package and Quality

The TPS2042BDRBR comes in a compact VSON-8 package, which is ideal for space-constrained applications. It is also RoHS compliant and adheres to Texas Instruments' commitment to quality and reliability.

Technical Specifications

Some of the technical specifications include:

  • Input Voltage Range: 2.7V to 5.5V
  • Continuous Load Current: Up to 0.5A per channel
  • Operating Temperature Range: -40°C to 85°C

For detailed technical information, reference the TPS2042BDRBR datasheet available on the Texas Instruments website.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4217 $50.8557
51+ $1.9871 $101.3421
78+ $1.9250 $150.1500
108+ $1.8629 $201.1932
139+ $1.8008 $250.3112
186+ $1.6145 $300.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,970 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess