EN
  • EN
  • DE

TPS22934YZVT

Part No TPS22934YZVT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH ULOW 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.5 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 63 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA (0.9x0.9)
Win Source Part Number 1111418-TPS22934YZVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22934YZVT CAD Model

Description

Introducing the TPS22934YZVT from Texas Instruments

The TPS22934YZVT is a state-of-the-art load switch designed by Texas Instruments, a leader in semiconductor solutions. This compact, high-performance component is engineered to manage power distribution with precision and efficiency, making it an ideal choice for a variety of electronic applications.

The TPS22934YZVT boasts an ultra-small footprint, housed in a 4-pin, 1.2x1.2mm wafer chip-scale package (WCSP). Despite its diminutive size, this load switch is capable of handling a continuous current of up to 2A, making it suitable for powering a wide range of devices, from small sensors to larger digital modules.

One of the key features of this load switch is its low on-resistance (RON), which stands at a mere 92mΩ at a 1.8V input. This low resistance ensures minimal voltage drop and power loss, allowing for more efficient operation and longer battery life in portable applications. Additionally, the TPS22934YZVT supports an input voltage range from 0.9V to 3.6V, providing versatile compatibility with various power sources.

The device also incorporates a slew rate-controlled turn-on feature, which minimizes inrush current and prevents voltage droop on the power rails, ensuring stable operation for sensitive downstream components. This is particularly useful in applications where a smooth power-up sequence is critical.

Built-in protection features include over-temperature protection and under-voltage lockout, which safeguard the device and connected components from damage due to abnormal operating conditions. The quick output discharge (QOD) feature ensures that the output is rapidly discharged when the switch is turned off, preventing any unwanted residual voltage that could potentially harm other circuit elements.

The TPS22934YZVT is a versatile choice for designers looking to optimize power management in their systems. From portable electronics to industrial controls, this load switch delivers reliable performance, robust protection, and energy efficiency, all within a package that won't take up valuable real estate on your PCB.

For more detailed information, including operating characteristics and application notes, please refer to the official Texas Instruments datasheet for the TPS22934YZVT.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4447 $51.1405
275+ $0.3649 $100.3475
425+ $0.3535 $150.2375
585+ $0.3421 $200.1285
760+ $0.3307 $251.3320
1,015+ $0.2965 $300.9475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess