EN
  • EN
  • DE

TPS2012ADRG4

Part No TPS2012ADRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 1.5A POWER DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 055400-TPS2012ADRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2012ADRG4 CAD Model

Description

Product Overview: TPS2012ADRG4 by Texas Instruments

The TPS2012ADRG4 is a sophisticated power management integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor solutions. This particular IC is part of the TPS series, which is renowned for its efficiency and reliability in power distribution systems. The TPS2012ADRG4 is designed to provide adjustable current-limited power distribution, which is crucial for protecting sensitive electronic components from damage due to overcurrent conditions.

The device operates over a wide input voltage range and is capable of delivering up to 2A of continuous output current. This makes it an ideal choice for a variety of applications, including USB hubs, peripheral ports, and other hot-swap applications. The TPS2012ADRG4 ensures that the power distribution is smooth and consistent, thereby enhancing the performance and longevity of the electronic system it is integrated into.

One of the key features of the TPS2012ADRG4 is its programmable current limit, which allows designers to set the maximum amount of current that can flow through the IC. This is achieved via an external resistor, providing flexibility and precision in protecting downstream circuitry. Additionally, the IC includes thermal shutdown protection, which further ensures the safety of the system by turning off the output when the die temperature exceeds a preset threshold.

The TPS2012ADRG4 comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Its small footprint does not compromise its performance and allows for efficient use of PCB space. The device also features an under-voltage lockout (UVLO) that prevents operation at dangerously low voltages, and an auto-retry feature that attempts to re-enable the output after a fault condition has been removed.

In summary, the TPS2012ADRG4 from Texas Instruments is a versatile and robust power distribution switch that offers advanced features for safeguarding electronic systems. Its ease of integration, combined with its comprehensive protection mechanisms, makes it a top choice for engineers looking to enhance power management in their designs.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0939 $50.2536
59+ $1.7181 $101.3679
91+ $1.6644 $151.4604
125+ $1.6107 $201.3375
161+ $1.5571 $250.6931
215+ $1.3960 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess