EN
  • EN
  • DE

DS3680MX/NOPB

Part No DS3680MX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR RELAY QUAD NEG V 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type Relay, Solenoid Driver
Number of Outputs 4
Output Type Bipolar
Voltage - Load -10 V to -60 V
Current - Output (Max) 50mA
Input Type Differential
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1034887-DS3680MX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS3680MX/NOPB CAD Model

Description

Product Overview: DS3680MX/NOPB

The DS3680MX/NOPB is a versatile and robust interface IC from Texas Instruments, specifically designed to cater to the demands of industrial communication systems. This integrated circuit is an essential component for achieving reliable data transmission and reception in a variety of applications.

Key Features

  • High-Speed Operation: The DS3680MX/NOPB is engineered to support high-speed data transfers, making it an ideal choice for applications requiring fast communication interfaces.
  • Durability: With its robust design, the DS3680MX/NOPB is built to withstand the harsh conditions often encountered in industrial environments, ensuring long-term reliability and performance.
  • Low Power Consumption: Energy efficiency is a hallmark of this IC, as it operates with minimal power consumption, thereby reducing the overall energy footprint of the systems it is integrated into.
  • Wide Operating Temperature Range: The device is capable of functioning across a broad temperature spectrum, making it suitable for use in outdoor equipment or temperature-sensitive applications.

Applications

The DS3680MX/NOPB is a versatile component that can be used in various industrial communication systems, including:

  • Factory automation and control systems
  • Process control equipment
  • Robotics and motor control interfaces
  • Networking and data communication systems

Technical Specifications

  • Supply Voltage Range: Specified for operation from -40°C to +85°C
  • Package: The device comes in a convenient SOIC package, which is suitable for surface mount technology (SMT) and offers ease of integration into various circuit designs.

Quality and Support

Texas Instruments is known for its commitment to quality, and the DS3680MX/NOPB is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance. Additionally, Texas Instruments provides comprehensive technical support for their products, including detailed datasheets, application notes, and design resources to assist engineers in integrating the DS3680MX/NOPB into their projects effectively.

With its combination of speed, durability, and low power consumption, the DS3680MX/NOPB from Texas Instruments stands out as a superior choice for designers looking to enhance the communication capabilities of their industrial systems.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,647 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess