EN
  • EN
  • DE

TPS2012AD

Part No TPS2012AD
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 1.5A POWER DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 033591-TPS2012AD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2012AD CAD Model

Description

The TPS2012AD from Texas Instruments is a high-performance, adjustable, monolithic switching regulator integrated circuit designed to offer both versatility and efficiency in a wide range of applications. This product stands out due to its exceptional power management capabilities, making it a popular choice for engineers and designers in the electronics industry.

Key Features

  • Adjustable Output Voltage: The TPS2012AD allows for an adjustable output voltage that can be set from 1.22V to 37V, providing flexibility for various design requirements.
  • High Efficiency: With an efficiency rating of up to 92%, this device ensures minimal power loss and is ideal for energy-sensitive applications.
  • Wide Input Voltage Range: The device can operate with an input voltage range of 4.5V to 40V, accommodating a broad spectrum of power sources.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Current Limit Protection: The TPS2012AD includes current limit protection to prevent damage from overcurrent conditions.
  • Low Dropout Operation: It offers low dropout performance, which is crucial for applications where the input voltage is very close to the output voltage.

Applications

The versatile nature of the TPS2012AD makes it suitable for a diverse array of applications, including but not limited to:

  • Power supplies for FPGAs, DSPs, and microprocessors
  • Battery-powered devices
  • Post-regulation for switching supplies
  • Industrial power systems
  • Automotive electronics

Quality and Support

Texas Instruments is known for its commitment to quality and the TPS2012AD is no exception. Customers can expect robust support and comprehensive documentation, including datasheets, reference designs, and application notes, to facilitate the integration of this device into their projects.

With its combination of features, the TPS2012AD exemplifies the innovation and performance that Texas Instruments is renowned for, making it an excellent choice for your power management needs.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0939 $50.2536
59+ $1.7181 $101.3679
91+ $1.6644 $151.4604
125+ $1.6107 $201.3375
161+ $1.5571 $250.6931
215+ $1.3960 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess