EN
  • EN
  • DE

TPS2010PWR

Part No TPS2010PWR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description POWER-DISTRIBUTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 200mA
Rds On (Typ) 75 mOhm
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1272064-TPS2010PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2010
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS2010PWR CAD Model

Description

Product Overview: TPS2010PWR from Texas Instruments

The TPS2010PWR is a state-of-the-art power distribution switch from Texas Instruments, designed to enhance the functionality and safety of USB and other power distribution systems. This advanced component is part of the TPS201x family, which is renowned for providing cost-effective solutions for applications requiring power distribution switches.

Key Features

  • Integrated Single Channel: The TPS2010PWR features a single power distribution switch channel, which is capable of delivering up to 500mA of continuous current, making it ideal for managing individual USB ports or other power-sensitive applications.
  • Overcurrent Protection: The device includes built-in overcurrent protection, which safeguards the system against excessive current draw that could potentially damage the circuitry.
  • Thermal Shutdown: To prevent overheating, the TPS2010PWR incorporates a thermal shutdown mechanism, which automatically disables the output when the junction temperature exceeds safe operating limits.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off until the input voltage reaches a stable operating level, thus protecting the device and downstream circuitry from low voltage conditions.
  • Fast Transient Response: The switch is designed for fast transient response, which is essential for maintaining stable operation in dynamic load conditions.
  • Controlled Rise Time: To minimize inrush current during power-up, the TPS2010PWR offers a controlled output rise time.

Applications

The versatility of the TPS2010PWR makes it suitable for a wide range of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap supplies
  • Portable consumer electronics
  • Power management for battery-powered devices

Product Specifications

The TPS2010PWR is available in a TSSOP-8 (Thin Shrink Small Outline Package) and is specified for operation over the free-air temperature range of -40°C to 85°C. The device operates with an input voltage range of 2.7V to 5.5V, making it compatible with most low-voltage systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7414 $52.2420
70+ $1.4289 $100.0230
110+ $1.3842 $152.2620
150+ $1.3396 $200.9400
195+ $1.2949 $252.5055
260+ $1.1610 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,010 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess