EN
  • EN
  • DE

TPS1HB35CQPWPRQ1

Part No TPS1HB35CQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 40-V, 35-M, 1-CH AUTOMOTIVE SMAR / Power Switch/Driver 1:1 N-Channel 6A 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 6V ~ 18V
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 35mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPS1HB35
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS1HB35CQPWPRQ1CT,296-TPS1HB35CQPWPRQ1TR,296-TPS1HB35CQPWPRQ1DKR
Standard Package 3,000
Win Source Part Number 968872-TPS1HB35CQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS1HB35CQPWPRQ1 CAD Model

Description

Introducing the TPS1HB35CQPWPRQ1 from Texas Instruments

The TPS1HB35CQPWPRQ1 is a state-of-the-art high-side switch designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust device is engineered to manage power distribution in automotive and industrial applications, ensuring high reliability and performance.

Key Features

  • Wide Input Voltage Range: The TPS1HB35CQPWPRQ1 operates over a broad input voltage range, accommodating various system requirements and ensuring compatibility with a range of automotive batteries and industrial power supplies.
  • High Current Capability: This device is capable of handling high continuous current, making it suitable for driving heavy loads with efficiency and stability.
  • Thermal Protection: With built-in thermal shutdown protection, the TPS1HB35CQPWPRQ1 is safeguarded against overheating, which is critical in maintaining the longevity and reliability of the system.
  • Diagnostic Features: The device includes diagnostic functions that provide feedback on the status of the switch, such as open load detection and fault reporting, which are invaluable for system monitoring and maintenance.
  • Robust Design: Designed to withstand harsh environments, the TPS1HB35CQPWPRQ1 meets stringent automotive-grade quality standards, including protection against overvoltage, undervoltage, and electrostatic discharge (ESD).

Applications

The versatility of the TPS1HB35CQPWPRQ1 makes it an excellent choice for a wide array of applications, particularly where high-side switching is required. It is commonly used in:

  • Automotive systems, such as body control modules, lighting, and advanced driver-assistance systems (ADAS)
  • Industrial automation, including motor control and actuator driving
  • Power management solutions where precise control and protection are necessary

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TPS1HB35CQPWPRQ1 is no exception. It is designed to meet the rigorous demands of the automotive industry, complying with the AEC-Q100 Grade 1 qualification. This ensures that the device operates reliably over a temperature range of -40°C to +125°C, suitable for the extreme conditions encountered in automotive environments.

In conclusion, the TPS1HB35CQPWPRQ1 is a testament to Texas Instruments' dedication to providing advanced, reliable, and high-performance power management solutions. Whether it's for automotive or industrial applications, this high-side switch is engineered to deliver exceptional performance and protect your critical systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3750 $52.2500
52+ $1.9487 $101.3324
80+ $1.8878 $151.0240
110+ $1.8269 $200.9590
142+ $1.7660 $250.7720
190+ $1.5833 $300.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,708 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess