EN
  • EN
  • DE

TPS1HB08BQPWPRQ1

Part No TPS1HB08BQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 8MOHM OTP B / Power Switch/Driver 1:1 N-Channel 70A 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Supply Voltage - Operating 3V ~ 28V
Current - Output (Max) 70A
Rds On (Typ) 8mOhm
Fault Protection Current Limiting (Adjustable), Over Current, Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPS1HB08
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS1HB08BQPWPRQ1DKR,296-TPS1HB08BQPWPRQ1CT,296-TPS1HB08BQPWPRQ1TR
Standard Package 3,000
Win Source Part Number 995911-TPS1HB08BQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS1HB08BQPWPRQ1 CAD Model

Description

The TPS1HB08BQPWPRQ1 is a robust, automotive-grade, single-channel smart high-side switch introduced by Texas Instruments. This advanced power management integrated circuit (IC) is designed to efficiently control power distribution within automotive applications, offering precision and reliability in a compact form factor.

Key Features

  • High-Side Switch Type: The device operates as a high-side switch, which allows for safer and more efficient control of the current flow to the load.
  • Operating Voltage Range: It supports a wide input voltage range from 3V to 28V, catering to a broad spectrum of automotive power systems.
  • Current Limit Protection: Equipped with adjustable current limit protection, the TPS1HB08BQPWPRQ1 ensures the safety of the system by preventing excessive current that could potentially damage the circuit.
  • Thermal Shutdown: The device includes a thermal shutdown feature, protecting it from overheating and ensuring long-term reliability.
  • Diagnostic Reporting: With built-in diagnostic capabilities, it can report faults and provide system feedback to help in identifying issues quickly.
  • Reverse Polarity Protection: The switch is designed to withstand reverse polarity conditions, which is critical in automotive environments where battery reversal can occur.

Applications

The TPS1HB08BQPWPRQ1 is ideal for a wide range of automotive applications, including but not limited to:

  • Powertrain systems
  • Body control modules
  • Automotive lighting systems
  • Infotainment and telematics

Quality and Reliability

As with all Texas Instruments products, the TPS1HB08BQPWPRQ1 is manufactured to meet high-quality standards. It is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. The device is also provided in a small, thermally enhanced 14-pin HTSSOP package, which allows for efficient thermal dissipation and space-saving on PCBs.

Conclusion

The TPS1HB08BQPWPRQ1 from Texas Instruments represents a significant advancement in power management for automotive applications. Its combination of protection features, diagnostic capabilities, and wide operating voltage range make it a versatile and indispensable component for modern vehicle electronics.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6698 $50.0940
75+ $1.3701 $102.7575
115+ $1.3273 $152.6395
160+ $1.2845 $205.5200
205+ $1.2417 $254.5485
270+ $1.1132 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess