EN
  • EN
  • DE

TPS1HA08DQPWPRQ1

Part No TPS1HA08DQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description POWER MANAGEMENT / Power Switch/Driver 1:1 N-Channel 80A 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 8V ~ 18V
Supply Voltage - Operating Not Required
Current - Output (Max) 80A
Rds On (Typ) 9mOhm
Input Type Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPS1HA08
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS1HA08DQPWPRQ1TR,296-TPS1HA08DQPWPRQ1DKR,296-TPS1HA08DQPWPRQ1CT
Standard Package 3,000
Win Source Part Number 993200-TPS1HA08DQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS1HA08DQPWPRQ1 CAD Model

Description

Product Overview: TPS1HA08DQPWPRQ1 from Texas Instruments

The TPS1HA08DQPWPRQ1 is a state-of-the-art High-Side Switch designed by Texas Instruments, a leader in semiconductor solutions. This advanced device is engineered to cater to the demanding requirements of automotive and industrial applications, where reliability and efficiency are paramount.

Constructed with robust silicon technology, the TPS1HA08DQPWPRQ1 offers an integrated circuit (IC) solution that is capable of driving high-current loads with excellent precision. It is particularly well-suited for driving resistive, inductive, and capacitive loads, making it a versatile choice for a wide range of applications.

Key Features

  • High-Side Switch Configuration: The TPS1HA08DQPWPRQ1 operates as a high-side switch, enabling power control to loads that must be grounded permanently for safety reasons.
  • Wide Operating Voltage Range: This device supports an operating voltage range of 8 V to 60 V, ensuring compatibility with a broad spectrum of electrical systems.
  • High Current Capability: With the ability to handle continuous current up to 100 mA, the TPS1HA08DQPWPRQ1 can drive substantial loads without the need for external components.
  • Thermal Shutdown Protection: To safeguard the system, the IC features thermal shutdown protection that activates when the junction temperature exceeds safe limits.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for real-time monitoring of load conditions, including open load detection in the off-state and short circuit detection in the on-state.

Applications

  • Automotive systems such as powertrain control, body electronics, and infotainment systems.
  • Industrial automation, including actuator control and safety interlocks.
  • Building automation systems that require reliable switching capabilities.

The TPS1HA08DQPWPRQ1 is housed in a compact PowerPAD™ package, which not only minimizes the footprint on printed circuit boards (PCBs) but also enhances thermal performance. This packaging, coupled with the IC's low on-resistance, ensures efficient operation with reduced power dissipation.

With its robust design and comprehensive protection features, the TPS1HA08DQPWPRQ1 from Texas Instruments stands out as a reliable and efficient solution for high-side switching applications across a diverse array of industries.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4390 $51.5850
36+ $2.8217 $101.5812
55+ $2.7336 $150.3480
76+ $2.6454 $201.0504
98+ $2.5572 $250.6056
131+ $2.2927 $300.3437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess