EN
  • EN
  • DE

TPS1HB16BQPWPRQ1

Part No TPS1HB16BQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 40-V, 16-M, 1-CH AUTOMOTIVE SMAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Switch/Driver
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TPS1HB16
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS1HB16BQPWPRQ1CT, 296-TPS1HB16BQPWPRQ1TR, 296-TPS1HB16BQPWPRQ1DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852653-TPS1HB16BQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS1HB16BQPWPRQ1 CAD Model

Description

The TPS1HB16BQPWPRQ1 is a robust, high-side switch designed by Texas Instruments to cater to the demanding requirements of automotive and industrial applications. This state-of-the-art device is part of TI's extensive portfolio of power management solutions, integrating advanced features to provide efficient and reliable control of high-current loads.

Key Features

  • High-Voltage Capability: The device is capable of handling supply voltages up to 40V, making it suitable for a wide range of automotive applications.
  • High-Current Load Control: With the ability to support continuous current up to 16A, this switch can easily manage high-power devices and actuators.
  • Smart Protection Features: It includes over-current, over-temperature, and short-circuit protection, ensuring the safety and longevity of both the switch and the controlled systems.
  • Diagnostic Functions: Built-in diagnostic capabilities facilitate system monitoring and troubleshooting, providing feedback on the status of the switch and the load.
  • Low Power Consumption: The TPS1HB16BQPWPRQ1 has been optimized for low standby current, contributing to energy efficiency in the overall system design.

Applications

This versatile switch is ideal for a variety of applications within the automotive sector, including but not limited to:

  • Powertrain systems
  • Body control modules
  • Automotive lighting systems
  • Electric power steering

It is also well-suited for industrial applications that require reliable high-side switching and stringent protection features.

Quality and Reliability

The TPS1HB16BQPWPRQ1 is designed to meet the rigorous standards of the automotive industry. It is AEC-Q100 qualified, ensuring high reliability and performance under extreme conditions. Texas Instruments' commitment to quality makes this switch a dependable choice for critical applications where failure is not an option.

Product Support and Availability

Texas Instruments provides comprehensive technical support for the TPS1HB16BQPWPRQ1, including detailed datasheets, application notes, and design resources. The product is available through TI's extensive distribution network, ensuring prompt delivery and availability for both prototyping and volume production.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5604 $53.4060
35+ $2.9214 $102.2490
54+ $2.8301 $152.8254
74+ $2.7388 $202.6712
95+ $2.6475 $251.5125
127+ $2.3736 $301.4472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess