EN
  • EN
  • DE

TPL5100DGSR

Part No TPL5100DGSR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Programmable Timer IC - 10-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name TPL5100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42648-2, 296-TPL5100DGSRTR, 296-TPL5100DGSRDKR, 296-42648-1, TPL5100DGSR-ND, 296-42648-6-ND, 296-42648-6, -296-42648-1-ND, 296-42648-2-ND, 296-42648-1-ND, 296-TPL5100DGSRCT
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937251-TPL5100DGSR
Ultra Librarian 3D Model Ultra Librarian TPL5100DGSR CAD Model

Description

Product Overview: TPL5100DGSR from Texas Instruments

The TPL5100DGSR is a highly efficient, low-power timer designed by Texas Instruments (TI) for use in power-sensitive applications. This advanced device serves as a programmable timer with a typical time delay ranging from 100 milliseconds to 7200 seconds, making it an ideal solution for systems that require periodic wake-up to perform tasks such as sensor measurements, data logging, or wireless communication.

Key Features

  • Low Power Consumption: The TPL5100DGSR boasts an exceptionally low current consumption of 35 nA (typical), which helps to extend the battery life of portable and battery-powered applications.
  • Programmable Time Delay: With the ability to program the time delay via a resistor, users can customize the wake-up interval to suit their specific application needs.
  • Power Saving: The device enables significant power savings by reducing the system's power consumption during idle periods. This is achieved by powering down unnecessary system components and waking them up only when needed.
  • Manual Reset: An additional feature is the manual reset input, which allows for an external signal to reset the timer, providing further control and flexibility.

Applications

The TPL5100DGSR is versatile and can be integrated into a wide range of applications, including:

  • Wireless sensors and sensor networks
  • Energy harvesting systems
  • Data loggers
  • Smart meters
  • Wearable devices
  • Home automation systems

Package and Quality

Encased in an 8-pin VSSOP package, the TPL5100DGSR is designed for space-constrained applications. It is RoHS compliant and follows TI's commitment to quality and reliability, ensuring stable and long-term performance across various environmental conditions.

With its combination of low power operation, programmable delay, and manual reset capabilities, the TPL5100DGSR from Texas Instruments is a highly efficient solution for designers looking to optimize power management in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $10.1086
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3158 $50.9476
53+ $1.9001 $100.7053
82+ $1.8408 $150.9456
113+ $1.7814 $201.2982
146+ $1.7220 $251.4120
195+ $1.5439 $301.0605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,085 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess