EN
  • EN
  • DE

TPL5010QDDCRQ1

Part No TPL5010QDDCRQ1
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features IC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TPL5010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44963-1-ND, 296-TPL5010QDDCRQ1DKR, 296-44963-2-ND, TPL5010QDDCRQ1-ND, 296-44963-6, 296-44963-2, 296-TPL5010QDDCRQ1TR, 296-44963-1, 296-44963-6-ND, 296-TPL5010QDDCRQ1CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851737-TPL5010QDDCRQ1
Ultra Librarian 3D Model Ultra Librarian TPL5010QDDCRQ1 CAD Model

Description

The TPL5010QDDCRQ1 is a highly efficient, nano-power system timer integrated circuit (IC) designed for managing power consumption in battery-powered systems. Manufactured by Texas Instruments, this device is specifically engineered to enhance the operational efficiency of automotive and industrial applications. The TPL5010QDDCRQ1 is a quintessential component for systems that require extended battery life and minimal power usage.

Key Features

  • Ultra-Low Power Consumption: The device boasts a nano-power consumption rate, drawing a minimal current of 35 nA (typical) in its operational state, which significantly extends battery life.
  • Programmable Time Intervals: It offers programmable time intervals ranging from 100 milliseconds to 7200 seconds, allowing designers to optimize the wake-up schedule for various applications.
  • Watchdog Functionality: The TPL5010QDDCRQ1 includes a built-in watchdog timer that helps prevent system lock-up, ensuring reliable and continuous operation.
  • Manual Reset: A manual reset feature enables the system to be reset without the need for additional components, thereby simplifying the design and reducing the bill of materials.
  • Robust Design: The device is designed to withstand harsh automotive environments, meeting the AEC-Q100 Grade 1 standard for automotive reliability.

Applications

The TPL5010QDDCRQ1 is ideal for a wide range of applications where power conservation is critical. It is particularly well-suited for automotive systems such as car alarms, GPS tracking, and infotainment systems that require periodic waking from a low-power state. Additionally, it is an excellent choice for industrial applications, including smart meters, sensor nodes, and portable medical devices.

Package and Availability

This device is offered in a compact 6-pin SOT-23 package, making it suitable for space-constrained applications. Its small footprint, combined with its power-saving features, makes the TPL5010QDDCRQ1 an excellent choice for designers looking to maximize battery life without compromising performance.

You May Also Be Interested in

Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5482 $52.0790
225+ $0.4498 $101.2050
345+ $0.4358 $150.3510
475+ $0.4217 $200.3075
615+ $0.4077 $250.7355
825+ $0.3655 $301.5375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess