EN
  • EN
  • DE

TPL0501-100RSER

Part No TPL0501-100RSER
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital Potentiometers
Description 256 Taps Single Channel Digital Potentiometer With SPI Interface | IC DGT POT 100KOHM 256TAP 8UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Tolerance ±20%
Temperature Coefficient 35ppm/°C
Resistance - Wiper (Ohms) 25
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-UFQFN
Supplier Device Package 8-UQFN (1.5x1.5)
Family Part Number TPL0501
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272042-TPL0501-100RSER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPL0501-100RSER CAD Model

Description

Product Overview: TPL0501-100RSER from Texas Instruments

The TPL0501-100RSER is a state-of-the-art digital potentiometer designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is engineered to serve as a versatile and reliable component in various electronic applications, offering precision and ease of use for designers and engineers.

Key Features

  • Single-Channel, 256-Position: The TPL0501-100RSER features a single channel with 256 wiper positions, providing fine adjustment capability for a wide range of applications.
  • Linear Taper: The potentiometer has a linear resistance taper which ensures a uniform variation in resistance per step throughout the device's range.
  • Non-Volatile Memory (NVM): Equipped with non-volatile memory, the device is capable of storing the wiper position even after power-off, ensuring consistent performance across power cycles.
  • I2C Interface: The integration of an I2C interface facilitates easy communication with microcontrollers and processors, enabling convenient digital control over the analog setting.
  • Compact Package: The TPL0501-100RSER comes in a small-sized, 14-pin WSON package, ideal for space-constrained applications.

Applications

The TPL0501-100RSER is highly adaptable and can be used in a variety of electronic systems, including:

  • Adjustable power supplies and voltage references
  • Calibration and tuning of system parameters
  • Consumer electronics for volume and brightness control
  • Automotive electronics for sensor adjustments

Technical Specifications

Parameter Value
Resistance 100 kΩ
Temperature Range -40°C to +125°C
Supply Voltage 2.7V to 5.5V
Interface I2C

Overall, the TPL0501-100RSER is an excellent choice for designers looking for a digital potentiometer that offers precision, durability, and ease of integration. Its advanced features and robust design make it suitable for a wide range of industrial, automotive, and consumer applications.

You May Also Be Interested in

Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8283 $54.8490
70+ $1.5002 $105.0140
105+ $1.4533 $152.5965
145+ $1.4064 $203.9280
185+ $1.3595 $251.5075
250+ $1.2189 $304.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,223 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess