EN
  • EN
  • DE

TPIC6B596DRQ1

Part No TPIC6B596DRQ1
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Shift Registers
Manufacturer Texas Instruments
Win Source Part Number 219967-TPIC6B596DRQ1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC6B596DRQ1 CAD Model

Description

Product Overview: TPIC6B596DRQ1 from Texas Instruments

The TPIC6B596DRQ1 is a robust, high-performance power logic 8-bit shift register designed and manufactured by Texas Instruments, a leader in semiconductor technology. This device is specifically engineered to cater to the stringent requirements of the automotive industry, boasting an impressive operating temperature range and enhanced reliability for automotive applications.

The TPIC6B596DRQ1 is part of the TPIC6B595 family, which is known for its ability to sink high-voltage, high-current loads, making it an excellent choice for driving a wide array of components such as LEDs, relays, and solenoids. With a built-in output clamp diodes, it provides protection against inductive kickback when driving inductive loads, ensuring the longevity and stability of the system it is integrated into.

One of the key features of the TPIC6B596DRQ1 is its 8-bit serial-in, parallel-out shift register, which allows for the serial input of data that can be output in parallel form. This functionality enables the reduction of the number of microcontroller I/O lines needed to control multiple outputs, thus simplifying the design and reducing the overall system cost.

The device operates with a supply voltage ranging from 4.5V to 5.5V, making it compatible with most 5V systems, and it is capable of sinking a maximum of 150mA per output, with a total power dissipation of 1W. The TPIC6B596DRQ1 also features a low power consumption, which is critical for automotive and battery-operated applications where power efficiency is paramount.

For ease of integration, the TPIC6B596DRQ1 is offered in a compact 20-pin SSOP (Shrink Small Outline Package) with a footprint that is ideal for space-constrained applications. Its surface-mount package allows for efficient assembly on printed circuit boards, contributing to a more streamlined manufacturing process.

In summary, the TPIC6B596DRQ1 from Texas Instruments is a versatile and durable component that meets the high demands of the automotive industry, providing a reliable solution for controlling high-current loads with minimal power loss and space requirements.

You May Also Be Interested in

Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9991 $59.9982
5+ $24.6147 $123.0735
7+ $23.8455 $166.9185
9+ $23.0763 $207.6867
12+ $22.3071 $267.6852
16+ $19.9994 $319.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess