EN
  • EN
  • DE
  • IT

TPIC6B595DW

Part No TPIC6B595DW
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC PWR 8-BIT SHIFT REGIS 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 083910-TPIC6B595DW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Lighting, LED Lighting, Automotive, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TPIC6B595DW CAD Model

Description

TPIC6B595DW Power Logic 8-Bit Shift Register

The TPIC6B595DW from Texas Instruments is a high-performance, monolithic, serial input/output latched driver designed for use in systems that require relatively high load power, such as LED displays, industrial controls, and relay drivers. This integrated circuit combines the functionality of an 8-bit shift register and output latches with eight low-side, DMOS transistor outputs.

With a 5-Volt VCC operation, the TPIC6B595DW is capable of sinking a robust 150 mA of continuous current per channel, and up to a total of 500 mA per package. This makes it an ideal choice for driving a wide range of outputs, including incandescent lamps and other high-current loads. Additionally, the device features a 33 MHz clock frequency, which allows for high-speed data shifting and throughput.

The TPIC6B595DW is housed in a 20-pin SOIC package, which is well-suited for space-constrained applications. Its built-in output clamp diodes provide indispensable protection against inductive transient, safeguarding the device during operation with inductive loads. The shift register has a direct clear function, which enables the user to reset the entire register to a low state, thereby ensuring a predictable start-up condition.

Interfacing with microcontrollers or other logic controllers is straightforward with the TPIC6B595DW, thanks to its serial data input (SER IN), clock (SRCK), and latch enable (RCK) pins. After data is shifted into the register, it can be latched into the storage register on a rising edge of the RCK pin, thus updating the output accordingly.

Key features of the TPIC6B595DW include:

  • 8-bit serial-in, parallel-out shift
  • Low rDS(on) outputs
  • Output rating of 50 V and 150 mA per channel
  • Shift register speed of 33 MHz
  • Direct clear input
  • Enhanced system performance with Texas Instruments quality and reliability

This powerful shift register is a reliable and efficient solution for a variety of applications that require high-voltage and high-current drive capabilities, providing both the performance and the durability expected from a leading semiconductor manufacturer like Texas Instruments.

You May Also Be Interested in

Texas Instruments
TPIC6C596 - AUTOMOTIVE 8-BIT SHI / Shift Element Bit
Lowest to $1.1704
ON Semiconductor
IC SHIFT REGISTER 8BIT 14SOIC
Lowest to $0.1475
Texas Instruments
CMOS 18-STAGE STATIC SHIFT REGIS
Lowest to $17.3207
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE RE
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1415
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2780
Texas Instruments
PARALLEL-LOAD 8-BIT SHIFT REGIST
Lowest to $6.1501
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT / Shift Register, D-Type 1 Element 10 Bit 24-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6249 $56.8715
80+ $1.3332 $106.6560
120+ $1.2916 $154.9920
165+ $1.2499 $206.2335
210+ $1.2082 $253.7220
280+ $1.0833 $303.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess