EN
  • EN
  • DE

TPIC6A595NE

Part No TPIC6A595NE
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description POWER LOGIC 8-BIT SHIFT REGISTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TPIC
Packaging Tube
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1272017-TPIC6A595NE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPIC6A595
Introduction Date October 01, 2003
ECCN EAR99
Country of Origin Malaysia
Ultra Librarian 3D Model Ultra Librarian TPIC6A595NE CAD Model

Description

The TPIC6A595NE is a powerful, high-voltage, high-current integrated circuit produced by Texas Instruments, designed for use in systems that require the direct control of high-current loads. With its robust build and advanced technology, this 8-bit shift register is an ideal solution for driving a wide range of devices such as solenoids, relays, DC motors, and LED displays.

Key Features

  • High-Voltage Output: The TPIC6A595NE can handle output voltages that make it suitable for a variety of industrial applications.
  • High-Current Handling: With the ability to sink high currents, this shift register can directly drive components that require more power than standard logic ICs can provide.
  • Built-In Clamp Diodes: Protection for inductive loads is provided by the integrated clamp diodes, enhancing the reliability and longevity of the device.
  • Power-On Reset: The device includes a power-on reset function, ensuring a clean start-up sequence and reducing the chances of malfunction.
  • Edge-Triggered Shift Register: The 8-bit shift register operates on the edge-triggered mechanism, providing precise control and timing of data shifting.
  • Serial Input, Parallel Output: This configuration allows for the serial-to-parallel conversion of data, making it easier to expand the number of outputs without increasing the number of control lines.

Applications

The TPIC6A595NE is highly versatile and can be used in various applications such as:

  • Automotive systems
  • Industrial control
  • LED displays and signage
  • Motor control circuits
  • Power management systems

Developed with Texas Instruments' commitment to quality and performance, the TPIC6A595NE is an excellent choice for designers looking to incorporate reliable, high-current switching capabilities into their electronic designs. Its robustness and ease of use make it a go-to component for a plethora of high-power applications.

You May Also Be Interested in

ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2113
Texas Instruments
IC SHIFT REGISTER 8 BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Harris Corporation
8-STAGE SHIFT-AND-STORE BUS REG
Lowest to $0.1099
ON Semiconductor
IC GATE AND 4CH
Lowest to $0.4414
Diodes Incorporated
LOGIC AHC STD SO-14
Lowest to $0.1720
Nexperia USA Inc.
IC 8BIT SHIFT REGISTER 16SOIC
Lowest to $1.5640
ON Semiconductor
IC SHIFT REG STATIC 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3678
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $1.2535
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAGE 16SOIC
Lowest to $0.1170

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0915 $56.6405
16+ $6.6392 $106.2272
24+ $6.4317 $154.3608
33+ $6.2243 $205.4019
42+ $6.0168 $252.7056
56+ $5.3944 $302.0864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess