EN
  • EN
  • DE
  • IT

UCC37324DGNR

Part No UCC37324DGNR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DUAL HS PWR FET DRIVER 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 15 V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise and Fall Time 20ns, 15ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 1115972-UCC37324DGNR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UCC37324DGNR CAD Model

Description

Product Overview: UCC37324DGNR by Texas Instruments

The UCC37324DGNR is a robust and high-performance MOSFET driver designed by Texas Instruments, renowned for its ability to deliver high peak current outputs with minimal delay times. This driver is specifically engineered to accommodate the needs of power management applications where efficient and reliable switching is crucial.

Key Features

  • Output Current: Capable of sourcing up to 4A and sinking up to 4A, making it suitable for driving large capacitive loads with swift rise and fall times.
  • Supply Voltage Range: Operates over a wide supply voltage range from 4V to 15V, providing versatility in various circuit configurations.
  • Dual Outputs: Features dual outputs that can be used for driving two separate MOSFETs or for a single MOSFET with enhanced drive strength.
  • Speed: Offers fast propagation delays and rise/fall times, ensuring quick response times in critical applications.
  • Input Logic: Compatible with standard TTL and CMOS levels, which makes it easy to interface with various logic circuits.
  • Protection: Includes under-voltage lockout protection that ensures the driver operates only when the supply voltage is adequate.
  • Package: Available in an 8-pin MSOP PowerPAD package that is compact and suitable for space-constrained applications.

Applications

The UCC37324DGNR is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Controllers
  • Power Inverters
  • Class D Power Amplifiers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The UCC37324DGNR is no exception, and it is designed to meet stringent industry standards for reliability and performance. Whether for industrial, commercial, or consumer electronics, this MOSFET driver stands out for its efficiency, durability, and ease of integration into various electronic systems.

Ordering Information

To order the UCC37324DGNR or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure your designs are powered by the reliability and innovation of Texas Instruments.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Texas Instruments
High-Voltage, High-Side and Low-Side Gate Drivers
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
Texas Instruments
DUAL MOSFET DRIVER
Need more? Email Us
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0783 $59.3065
130+ $0.8848 $115.0240
200+ $0.8571 $171.4200
275+ $0.8295 $228.1125
350+ $0.8018 $280.6300
470+ $0.7189 $337.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,830 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess