EN
  • EN
  • DE

SN74HSTL162822DGGR

Part No SN74HSTL162822DGGR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC MEMORY ADDRESS LATCH 64-TSSOP / Latch Transparent 14-CH D-Type 64-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HSTL
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type D-Type, Addressable
Output Type Tri-State
Operating Supply Voltage 3.15 V ~ 3.45 V
Independent Circuits 1
Delay Time - Propagation 1.7ns
Current - Output High, Low 12mA, 12mA
Operating Temperature Range -40°C ~ 90°C
Mounting SMD
Package 64-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 64-TSSOP
Win Source Part Number 795038-SN74HSTL162822DGGR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74HSTL162822
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74HSTL162822DGGR CAD Model

Description

The SN74HSTL162822DGGR is a high-performance, 18-bit universal bus driver designed by Texas Instruments, a leader in semiconductor innovation. This component belongs to the HSTL (High-Speed Transceiver Logic) family and is specifically crafted to deliver exceptional speed and reliability for demanding applications in computing and telecommunications.

Key Features

  • High-Speed Performance: With its HSTL-level outputs, the SN74HSTL162822DGGR is optimized for high-speed signal transmission, reducing propagation delay and enabling faster data processing.
  • Low Power Consumption: The device is engineered to operate with low power dissipation, making it an ideal solution for power-sensitive applications.
  • Compatibility: It is designed to be compatible with JEDEC standard no. 8-3A, ensuring interoperability with a wide range of HSTL devices and systems.
  • Multiple Configurations: The SN74HSTL162822DGGR can be used in either 18-bit bus driver or 36-bit bus driver configurations, providing design flexibility.
  • Robust Packaging: Encased in a 56-pin TSSOP (Thin Shrink Small Outline Package), the device is both space-efficient and robust, suitable for compact and high-density circuit designs.

Applications

Due to its high-speed capabilities and reliability, the SN74HSTL162822DGGR is commonly used in:

  • High-speed data path and buffering applications
  • Server and workstation memory interfaces
  • Telecommunication infrastructure
  • Networking equipment such as routers and switches
  • Signal integrity conditioning

Technical Specifications

The SN74HSTL162822DGGR operates with a 3.3V supply voltage and is characterized for operation from -40°C to 85°C (TA). Its 56-pin TSSOP packaging ensures a compact footprint, while the device's specifications guarantee high-speed data transmission with minimal power consumption.

Ordering Information

To order or inquire about the SN74HSTL162822DGGR, visit the Texas Instruments website or contact an authorized distributor. Ensure that the part number matches your specific requirements for your application.

Note: This product is subject to Texas Instruments' standard warranty and quality assurance protocols. Always consult the latest datasheets for the most detailed and accurate information regarding the use and limitations of this device.

You May Also Be Interested in

National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1093 $55.5465
11+ $9.1154 $100.2694
17+ $8.8305 $150.1185
24+ $8.5457 $205.0968
31+ $8.2608 $256.0848
41+ $7.4062 $303.6542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess