EN
  • EN
  • DE

SN54HC373VTDG2

Part No SN54HC373VTDG2
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT TRANSP D LATCH DIE / Latch Transparent 3-ST 8-CH D-Type 22-Pin Bare Die Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 54HC
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2 V ~ 6 V
Independent Circuits 1
Delay Time - Propagation 13ns
Current - Output High, Low 7.8mA, 7.8mA
Package Die
Manufacturer Package Die
Win Source Part Number 794815-SN54HC373VTDG2
Popularity Medium
Supply and Demand Status Limited
Family Name SN54HC373
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN54HC373VTDG2 CAD Model

Description

Product Overview: SN54HC373VTDG2

The SN54HC373VTDG2 is a high-quality integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of the HC family and is designed to deliver robust performance for a wide range of applications. With its advanced technology and reliable design, the SN54HC373VTDG2 is a perfect choice for designers who require an octal transparent D-type latch with 3-state outputs.

Key Features

  • High-Performance HC Technology: The SN54HC373VTDG2 leverages advanced high-speed CMOS technology to provide a seamless operation and high data throughput.
  • Octal D-Type Latches: This device features eight D-type latches that hold the input data when the Latch Enable (LE) input is high, providing a transparent operation.
  • 3-State Outputs: The 3-state outputs can be set to either a high, low, or high-impedance state, which allows for the connection of multiple outputs to a common bus without interference.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, ensuring compatibility with a variety of logic levels and providing design flexibility.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Robust Packaging: The SN54HC373VTDG2 comes in a variety of packages, including the compact TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

The versatility of the SN54HC373VTDG2 allows it to be used in a multitude of applications, including:

  • Buffering and data storage in computer systems
  • Interface and bus driver applications
  • Control systems
  • Industrial automation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN54HC373VTDG2 is no exception, as it undergoes rigorous testing and quality control measures to ensure its performance and reliability in the field. Designers can trust this product to meet their specifications and to perform consistently over time.

You May Also Be Interested in

Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess