EN
  • EN
  • DE

TPIC5201KV

Part No TPIC5201KV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL POWER DMOS ARRAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1272004-TPIC5201KV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC5201KV CAD Model

Description

The TPIC5201KV, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance, mixed-signal integrated circuit designed to cater to the ever-evolving needs of modern electronic systems. This advanced product is a testament to Texas Instruments' commitment to providing innovative solutions that combine functionality, reliability, and efficiency.

Key Features

  • High Integration: The TPIC5201KV integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Robust Power Management: It offers efficient power management capabilities, ensuring optimal performance while minimizing power consumption, making it ideal for battery-powered devices.
  • Advanced Communication Protocols: This device supports various communication protocols, enabling seamless integration with a wide range of systems and ensuring compatibility with contemporary and future technologies.
  • Durable Construction: The TPIC5201KV is built to withstand harsh environments and is characterized by its durability, ensuring long-term reliability and performance.

Applications

The versatility of the TPIC5201KV allows it to be employed across a diverse array of applications. It is particularly well-suited for:

  • Automotive systems, where reliability and robustness are paramount.
  • Industrial automation, offering precision and control in complex machinery.
  • Consumer electronics, enhancing user experience through efficient power management.
  • Communication equipment, where it facilitates high-speed data transfer and connectivity.

Technical Specifications

For engineers and designers considering the TPIC5201KV for their projects, detailed technical specifications are available in the product datasheet. This includes information on supply voltages, operating temperatures, output current ratings, and packaging details, ensuring that you can make an informed decision about the suitability of this chip for your specific application.

In conclusion, the TPIC5201KV from Texas Instruments represents a blend of advanced technology and user-centric design, making it an excellent choice for a wide range of electronic applications. Its integration of multiple features into a single package exemplifies the innovation that Texas Instruments is known for in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess