EN
  • EN
  • DE

J113-D74Z

Part No J113-D74Z
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 35V 625MW TO92  /  JFET N-Channel 35 V 625 mW Through Hole TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - JFETs
Mfr onsemi
Package Cut Tape (CT),Tape & Box (TB)
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 35 V
Current - Drain (Idss) @ Vds (Vgs=0) 2 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id 500 mV @ 1 µA
Resistance - RDS(On) 100 Ohms
Power - Max 625 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number J113
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names J113_D74ZTB-ND,J113_D74ZTB,J113_D74ZCT,J113-D74ZTB,J113_D74Z,J113_D74ZCT-ND,J113_D74Z-ND,J113-D74ZCT
Standard Package 2,000
Win Source Part Number 1066292-J113-D74Z
Ultra Librarian 3D Model Ultra Librarian J113-D74Z CAD Model

Description

Product Overview: J113-D74Z

The J113-D74Z is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry known for its high-quality products. This particular component is a JFET (Junction Field-Effect Transistor), which is a type of transistor commonly used in electronic circuits for switching or amplification purposes.

Key Features

  • High Input Impedance: The J113-D74Z boasts a high input impedance, making it ideal for applications where minimal loading on the previous stage is crucial.
  • Low On-Resistance: This JFET offers low on-resistance, which ensures efficient current flow when the device is in the 'on' state, leading to better performance of the circuit.
  • Low Leakage Current: The leakage current in the off state is minimal, which is beneficial for power-sensitive designs and helps in reducing power consumption.
  • N-Channel: As an N-channel JFET, it provides a higher mobility for electrons, which typically results in faster operation and better efficiency compared to P-channel counterparts.
  • Versatile Operating Range: The J113-D74Z operates effectively over a wide range of temperatures and voltages, making it suitable for diverse applications.

Applications

The J113-D74Z is versatile and can be used in various applications, including:

  • Low noise amplifiers
  • Audio amplifiers
  • Analog switches
  • Choppers and commutators
  • Buffer stages in high-fidelity audio equipment
  • Signal processing circuits

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The J113-D74Z is no exception, as it undergoes rigorous testing and quality control processes to ensure it performs to specifications under varying conditions.

Environmental Compliance

The J113-D74Z from ON Semiconductor is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain hazardous materials commonly used in electronics. This commitment to sustainability makes it a suitable choice for eco-friendly designs and applications.

In summary, the J113-D74Z from ON Semiconductor is a reliable and efficient N-channel JFET that is suitable for a wide range of electronic applications. Its high input impedance, low on-resistance, and low leakage current make it a preferred choice for designers looking for a component that offers both performance and precision.

You May Also Be Interested in

Panasonic
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2325 $51.1500
525+ $0.1908 $100.1700
815+ $0.1848 $150.6120
1,120+ $0.1788 $200.2560
1,450+ $0.1729 $250.7050
1,940+ $0.1550 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,845 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess