EN
  • EN
  • DE

TPIC44H01DA

Part No TPIC44H01DA
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 4-CHANNEL SERIAL AND PARALLEL HIGH-SIDE PRE-FET DRIVER | IC 4-CH HIGH-SIDE DRVR 32-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration High-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.5V ~ 5.5V
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 32-TSSOP
Family Part Number TPIC44H01
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 1271993-TPIC44H01DA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC44H01DA CAD Model

Description

The TPIC44H01DA is a robust, high-performance power logic octal high-current low-side switch manufactured by Texas Instruments. This advanced integrated circuit (IC) is designed to effectively manage power distribution and control in a variety of automotive and industrial applications. With its ability to handle high current loads and its built-in diagnostic features, the TPIC44H01DA is an ideal solution for driving heavy loads such as motors, solenoids, and other high-current actuators.

Key Features:

  • High Current Handling: The device is capable of delivering continuous current up to 5 A per channel, with a maximum current limit of 8 A, making it suitable for driving a wide range of high-power loads.
  • Low RDS(on): The low on-state resistance of the output transistors ensures efficient operation with minimal power loss, which is critical for thermal management and energy efficiency.
  • Built-in Diagnostics: Equipped with smart diagnostic features, the TPIC44H01DA provides feedback on the status of each channel, including open-load detection, overcurrent protection, and thermal shutdown, enhancing system reliability and safety.
  • Serial Interface: The device includes a serial interface that allows for control and diagnostics via a microcontroller, simplifying integration into complex systems.
  • Robust Protection: The TPIC44H01DA is designed with multiple protection features such as overtemperature protection, undervoltage lockout, and overvoltage clamp, ensuring the IC's longevity and stable operation under adverse conditions.

Applications:

The TPIC44H01DA is well-suited for a variety of applications, particularly in the automotive sector where high reliability and performance are essential. Common applications include:

  • Automotive body electronics
  • Power distribution modules
  • Industrial control systems
  • DC motor control
  • Relay and solenoid drivers

With its combination of high current handling, advanced diagnostics, and robust protection features, the TPIC44H01DA from Texas Instruments is a powerful solution for designers looking to improve efficiency and reliability in their power management and distribution systems.

You May Also Be Interested in

Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4925 $52.3875
35+ $2.8657 $100.2995
55+ $2.7761 $152.6855
75+ $2.6866 $201.4950
97+ $2.5970 $251.9090
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess