EN
  • EN
  • DE

TPIC43T01DA

Part No TPIC43T01DA
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description THREE-PHASE BRUSHLESS MOTOR RPM CONTROLLERS | IC MOTOR DRIVER 18V-28V 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface Serial
Technology DMOS
Applications General Purpose
Supply Voltage (V) 18V ~ 28V
Temperature Range - Operating 0°C ~ 150°C
Mounting Style SMD
Manufacturer Package 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-TSSOP
Family Part Number TPIC43T01
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1271991-TPIC43T01DA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC43T01DA CAD Model

Description

The TPIC43T01DA is a state-of-the-art power logic octal D-type latch designed and manufactured by Texas Instruments. This integrated circuit is designed to provide a robust solution for applications requiring multiple latch operations with high-voltage and high-current handling capabilities.

The device features eight D-type latches with direct clear inputs, making it an ideal choice for interfacing with microprocessors or microcontrollers in a variety of industrial, automotive, and consumer applications. Each latch is capable of sinking high currents, and the device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environments.

One of the key features of the TPIC43T01DA is its power distribution capabilities. It is designed with a 50-V clamp diode that allows for the management of inductive loads such as relays, solenoids, and motors. This makes it particularly useful for applications that require the control of actuators or power relays.

The device's outputs are low-side, open-drain DMOS transistors with output clamp diodes. These transistors are capable of sinking a significant amount of current, with each output rated at 150 mA continuous current and 1 A peak current. This high-current capability, combined with the integrated clamp diodes, allows the TPIC43T01DA to handle the demands of driving inductive loads without the need for additional external components.

For ease of use, the TPIC43T01DA comes in a surface-mount SOIC package, which is widely used in the industry and compatible with standard PCB manufacturing processes. The device's pin configuration is logically arranged to simplify board layout and minimize trace complexity, allowing for a more straightforward design and assembly process.

Overall, the TPIC43T01DA from Texas Instruments is a versatile and reliable component that offers a combination of high-voltage and high-current handling with the convenience of integrated clamp diodes. Its robust design and ease of integration make it an excellent choice for designers looking to implement efficient power distribution and control within their electronic systems.

You May Also Be Interested in

Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4985 $74.9970
4+ $30.7680 $123.0720
6+ $29.8065 $178.8390
7+ $28.8450 $201.9150
9+ $27.8835 $250.9515
13+ $24.9990 $324.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess