EN
  • EN
  • DE

TPIC2810D

Part No TPIC2810D
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 100MA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 40V
Channel Output Current 100mA
Frequency 2MHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 108801-TPIC2810D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC2810D CAD Model

Description

Overview of TPIC2810D from Texas Instruments

The TPIC2810D is a robust, high-performance integrated circuit designed by Texas Instruments, primarily intended for driving light-emitting diodes (LEDs). This device is part of the TPIC family, which is known for its power management and LED driver solutions. The TPIC2810D is an ideal choice for applications that require low-power, high-efficiency LED driving with serial interface control.

Key Features

  • Serial Interface: The device is equipped with a serial interface that allows for easy connection and control through a microcontroller, making it highly adaptable for various digital control systems.
  • LED Drive Capability: It can support up to 8 LEDs, providing each with constant current for uniform brightness and enhanced display stability.
  • Output Current Regulation: The TPIC2810D comes with built-in output current regulation, which eliminates the need for resistors and helps in maintaining consistent luminosity across all connected LEDs.
  • Flexible Voltage Range: The device operates over a wide voltage range, making it suitable for various applications and ensuring compatibility with different LED configurations.
  • Thermal Shutdown Protection: To ensure the longevity of the device and the safety of the application, the TPIC2810D incorporates thermal shutdown protection that prevents damage due to overheating.

Applications

The TPIC2810D is versatile and can be used in a range of applications, including:

  • Automotive exterior and interior lighting
  • LED displays and signage
  • Indicator lights for consumer electronics
  • General purpose LED illumination systems

Package and Quality Assurance

The TPIC2810D is offered in a SOIC (D) 16-pin package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high-quality standards, and the device is rigorously tested for reliability and performance, making it a trusted component for industrial and commercial use.

In conclusion, the TPIC2810D from Texas Instruments represents a reliable and efficient solution for LED driving applications demanding compact size, low power consumption, and precise control.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8253 $54.7590
70+ $1.4977 $104.8390
105+ $1.4509 $152.3445
145+ $1.4041 $203.5945
185+ $1.3573 $251.1005
250+ $1.2169 $304.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,560 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess