EN
  • EN
  • DE

TPIC2601KTC

Part No TPIC2601KTC
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Description 6-CHANNEL COMMON-SOURCE POWER DMOS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 376167-TPIC2601KTC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC2601KTC CAD Model

Description

TPIC2601KTC: High-Power Octal Low-Side Driver from Texas Instruments

The TPIC2601KTC is a robust, high-performance integrated circuit designed by Texas Instruments specifically for driving high-current loads. This octal low-side driver is ideal for applications requiring direct control of high-current loads, such as lamps, relays, and solenoids, with the added benefit of built-in protective features.

Key Features:

  • High-Current Drive Capability: Each of the eight output channels can handle up to 1.5 A of continuous current, providing the ability to drive multiple high-power devices simultaneously.
  • Integrated Clamp Diodes: Built-in clamp diodes protect the device against inductive kickback when driving inductive loads, enhancing the reliability and longevity of the system.
  • Low Power Consumption: The device features low power consumption, making it suitable for power-sensitive applications.
  • Serial Interface: A serial interface is included for control and diagnostics, enabling efficient communication with microcontrollers or other control units.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the device from overheating, ensuring safe operation under harsh conditions.
  • High Voltage Operation: It is capable of operating at voltages up to 50V, accommodating a wide range of industrial applications.

Applications:

The TPIC2601KTC is versatile and can be used across various industries including automotive, industrial automation, and consumer electronics. Its ability to drive high-current loads makes it suitable for:

  • Automotive lighting and dashboard indicators
  • Industrial control actuators
  • Programmable logic controllers (PLCs)
  • Power distribution systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the TPIC2601KTC is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring performance and durability in the most demanding environments.

Conclusion:

With its high-current drive capability, robust protective features, and flexible control interface, the TPIC2601KTC from Texas Instruments stands out as a premier solution for driving high-power loads in a variety of applications. Its reliability and performance make it an excellent choice for designers looking to enhance their system's power management capabilities.

You May Also Be Interested in

IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6894 $50.6820
75+ $1.3862 $103.9650
115+ $1.3429 $154.4335
155+ $1.2996 $201.4380
200+ $1.2563 $251.2600
270+ $1.1263 $304.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess