EN
  • EN
  • DE

TPIC1363DHDRG4

Part No TPIC1363DHDRG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 376155-TPIC1363DHDRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC1363DHDRG4 CAD Model

Description

The TPIC1363DHDRG4 is an advanced high-voltage shift register product designed and manufactured by Texas Instruments. It is particularly suitable for applications that require the direct control of high-voltage loads. This integrated circuit (IC) combines the functionality of a shift register with high-voltage, high-current output drivers, offering a compact and efficient solution for controlling lights, relays, and other high-power components.

Key Features

  • Integrated Shift Register: The device includes an 8-bit shift register that facilitates serial-to-parallel data conversion, allowing for straightforward interfacing with microcontrollers.
  • High-Voltage Outputs: Each of the eight output channels can handle voltages up to 50V, making the TPIC1363DHDRG4 ideal for driving a wide range of high-voltage applications.
  • High-Current Handling: The output drivers are capable of sourcing up to 250 mA of continuous current per channel, sufficient for driving most high-power loads without the need for additional components.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-operated applications.
  • Robust Protection Features: Built-in clamp diodes offer protection against inductive voltage spikes, while thermal shutdown and over-current protection safeguard the IC against potential damage from excessive heat and current.

Applications

The TPIC1363DHDRG4 is versatile and can be used in a variety of applications, including:

  • LED displays and signage
  • Industrial controls
  • Automotive systems
  • Relay drivers
  • Solenoid drivers

Technical Specifications

With a wide operating temperature range of -40°C to 125°C and a compact 20-pin TSSOP (Thin Shrink Small Outline Package) form factor, the TPIC1363DHDRG4 is designed for reliability and ease of integration into various systems. The device also supports a wide range of logic input levels, compatible with 3.3V to 5V logic, allowing for easy interfacing with modern microcontrollers.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $4.3014
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess