EN
  • EN
  • DE

74CBT16212CDGGRE4

Part No 74CBT16212CDGGRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 24-BIT FET BUS-EXCHANGE SWITCH 5-V BUS SWITCH WITH -2-V UNDERSHOOT PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131195-74CBT16212CDGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBT16212CDGGRE4 CAD Model

Description

The 74CBT16212CDGGRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular IC is a member of the CBT (Crossbar Switch Technology) family of devices, which are known for their high-speed digital switching capabilities.

Key Features:

  • Bus Switch Type: 24-bit FET
  • Switch Configuration: 12 x 1:1
  • Operating Voltage: 4.5V to 5.5V
  • On-State Resistance: Typically 5Ω
  • Propagation Delay Time: 250ps (Max)
  • Package Type: TSSOP
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -40°C to +85°C
  • RoHS Compliant: Yes

The 74CBT16212CDGGRE4 is designed to provide high-speed switching with low on-state resistance, which makes it ideal for applications that require efficient signal routing with minimal signal distortion. The device features a 24-bit bus switch with a 12 x 1:1 switch configuration, allowing for flexible data path management.

Operating within a voltage range of 4.5V to 5.5V, this IC is compatible with TTL (Transistor-Transistor Logic) levels and can interface with a wide range of digital systems. The low propagation delay of up to 250 picoseconds ensures that signals are switched quickly, minimizing latency in critical applications.

The 74CBT16212CDGGRE4 is housed in a slim TSSOP (Thin Shrink Small Outline Package) that is designed for surface mounting, making it suitable for use in space-constrained environments. Its operating temperature range of -40°C to +85°C allows for deployment in various industrial settings without compromising performance.

As an environmentally conscious product, the 74CBT16212CDGGRE4 is RoHS compliant, meaning it is free from hazardous substances commonly found in electronic components. This compliance ensures that the product is suitable for use in a wide range of markets, including those with strict environmental regulations.

Overall, the 74CBT16212CDGGRE4 from Texas Instruments is a reliable and versatile choice for designers and engineers looking for a high-speed, low-resistance bus switch solution for their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess