EN
  • EN
  • DE

TPIC1361DHDRG4

Part No TPIC1361DHDRG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 376154-TPIC1361DHDRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC1361DHDRG4 CAD Model

Description

The TPIC1361DHDRG4 is a robust, high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device is part of the TPIC family, which is known for its power logic devices that are designed to handle high-voltage and high-current applications with ease.

Key Features

  • Power Handling: The TPIC1361DHDRG4 is capable of handling significant power levels, making it suitable for a wide range of applications that require power distribution and control.
  • High-Voltage Output: This device can support high-voltage outputs, which is critical for driving heavy loads in industrial and automotive environments.
  • Integrated Protection: It comes with built-in protection features such as over-current, over-temperature, and under-voltage lockout, ensuring the safety and reliability of the applications it is used in.
  • Serial Interface: The device includes a serial interface for communication, which allows for the control and monitoring of multiple devices in a system through a serial bus, reducing the number of wires needed and simplifying the design.
  • Low Power Consumption: Despite its high-power capabilities, the TPIC1361DHDRG4 is designed for low power consumption, which is essential for energy-efficient applications.

Applications

The TPIC1361DHDRG4 is ideal for a variety of applications, particularly where high-current and high-voltage operations are essential. Some of the typical applications include:

  • Automotive systems, such as power distribution modules
  • Industrial control systems
  • LED lighting systems
  • Relay and solenoid drivers
  • Motor control circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPIC1361DHDRG4 is no exception. The device is built to meet the stringent requirements of industrial and automotive markets, ensuring high reliability and performance under harsh conditions. With Texas Instruments' expertise in semiconductor design and manufacturing, customers can expect a product that delivers both innovation and dependability.

Whether you're designing a new system or upgrading an existing one, the TPIC1361DHDRG4 from Texas Instruments is a smart choice for handling power logic needs efficiently and reliably.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
NXP / Nexperia
Lowest to $7.8205
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8139 $54.4170
70+ $1.4883 $104.1810
105+ $1.4418 $151.3890
145+ $1.3953 $202.3185
190+ $1.3488 $256.2720
250+ $1.2093 $302.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess