EN
  • EN
  • DE

AP2146SG-13

Part No AP2146SG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Hi Side Dual 5.5V 0.8A 8-Pin SO T/R / IC USB PWR SWITCH .5A DUAL 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 2
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 100 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOP
Win Source Part Number 078362-AP2146SG-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AP2146
Introduction Date April 14, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AP2146SG-13 CAD Model

Description

Introducing the AP2146SG-13 Dual Channel Current Limited Power Switch

The AP2146SG-13 is a sophisticated dual-channel, current-limited, integrated high-side power switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. Crafted for self-powered and bus-powered Universal Serial Bus (USB) applications, this product is a perfect fit for a variety of electronic devices requiring power distribution and overcurrent protection.

Key Features

  • Current Limiting: Each channel of the AP2146SG-13 is individually current-limited, which helps protect the host device from overcurrent conditions. The current limit is set to 1A per channel, providing a balance between protection and performance.
  • Over-Temperature Protection: The device includes an over-temperature protection feature that automatically shuts down the power switch if the die temperature exceeds a safe threshold.
  • Fast Response Time: In the event of a short circuit, the AP2146SG-13 responds quickly to protect the circuit, thanks to its built-in fast short-circuit response time.
  • Reverse Current Blocking: This feature prevents any reverse current flow from the output to the input when the power switch is turned off, ensuring the integrity of the data lines and connected devices.
  • Controlled Rise Time: The AP2146SG-13 offers a controlled output rise time which reduces inrush current, minimizing EMI and potential damage to connected devices.
  • Green Package: The device is available in a space-saving SOP-8 package, which is RoHS compliant and contributes to the overall eco-friendliness of the product.

Applications

The AP2146SG-13 is versatile and can be used in a range of applications, including:

  • USB hubs, peripherals, and monitors
  • Portable consumer electronics
  • Hot-swap supplies
  • Overcurrent protection for general-purpose power distribution

With its combination of dual-channel operation, current limiting, and protective features, the AP2146SG-13 from Diodes Incorporated is an excellent choice for designers looking to enhance the safety and reliability of their USB-powered devices. Its compact form factor and compliance with environmental standards make it an ideal selection for modern, eco-conscious electronic designs.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5701 $51.3090
215+ $0.4678 $100.5770
335+ $0.4532 $151.8220
460+ $0.4385 $201.7100
590+ $0.4239 $250.1010
790+ $0.3801 $300.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess